Richardson RFPD RF & MW LNA CHA2110-QDG/20

Description
The CHA2110-QDG is a monolithic two-stage wide band, self-biased low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, and air bridges. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
The CHA2110-QDG is a monolithic two-stage wide band, self-biased low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, and air bridges. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - CHA2110-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
CHA2110-QDG/20
RF & MW LNA CHA2110-QDG/20
The CHA2110-QDG is a monolithic two-stage wide band, self-biased low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, and air bridges. It is supplied in RoHS compliant SMD package.

The CHA2110-QDG is a monolithic two-stage wide band, self-biased low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems.

The circuit is manufactured with a pHEMT process, 0.25um gate length, via holes through the substrate, and air bridges. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number CHA2110-QDG/20
Product Name RF & MW LNA
Amplifier Type Low Noise Amplifier
Frequency Range 7000 to 12000 MHz
Maximum Gain 19 dB
Output Power 10 dBm
Noise Figure 1.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - ADL8112ACCZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
View Details
RF & MW Power Amplifier - ADPA1106ACGZN - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 2700 to 3500 MHz
Maximum Gain 34.5 dB
View Details
RF & MW LNA - CHA3024-QGG/20 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 22000 MHz
Maximum Gain 15 dB
View Details
RF & MW Power Amplifier - CHA3395-QDG/20 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 21000 to 29500 MHz
Maximum Gain 24 dB
View Details