5.8-17 GHz Low Noise Amplifier. GaAs Monolithic Microwave IC in SMD leadless package. The CHA3656-QAG is a two-stage self-biased wide band monolithic low noise amplifier. The circuit is manufactured with a pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is supplied in RoHS compliant SMD package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | CHA3656-QAG/20 |
| Product Name | RF & MW LNA |
| Amplifier Type | Low Noise Amplifier |
| Frequency Range | 5800 to 17000 MHz |
| Maximum Gain | 20 dB |
| Output Power | 14 dBm |
| Noise Figure | 1.7 dB |