Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells ME500-Series

Description
Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
Request a Quote
Description
Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Metallux ME500 series comprises flush diaphragm, piezoresistive ceramic pressure sensors for absolute, gauge, or sealed gauge pressure measurement. The sensors feature a ceramic Al₂O₃ 96% diaphragm with a total thickness ranging from 6.15 mm to 8.05 mm depending on the pressure range. They operate with a supply voltage of 2 to 30 VDC, exhibit a current consumption of ≤1.3 mA at 10 VDC, and are rated for an operating temperature range of -40°C to +135°C. The sensing element is thermally compensated, with accuracy specified as 0.2% to 0.9% FS typical/max depending on range. Impedance is 11 kΩ ±30%, and the sensors comply with REACH, RoHS, and Conflict Minerals Free standards.

Datasheet Summary
Powered by GS/AI

The Metallux ME500 series comprises flush diaphragm, piezoresistive ceramic pressure sensors for absolute, gauge, or sealed gauge pressure measurement. The sensors feature a ceramic Al₂O₃ 96% diaphragm with a total thickness ranging from 6.15 mm to 8.05 mm depending on the pressure range. They operate with a supply voltage of 2 to 30 VDC, exhibit a current consumption of ≤1.3 mA at 10 VDC, and are rated for an operating temperature range of -40°C to +135°C. The sensing element is thermally compensated, with accuracy specified as 0.2% to 0.9% FS typical/max depending on range. Impedance is 11 kΩ ±30%, and the sensors comply with REACH, RoHS, and Conflict Minerals Free standards.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
ME500-Series
Pressure sensors & Load sensors - Pressure measuring cells ME500-Series
Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.

Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement.

High reliability differential mV/V compensated pressure sensors.

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number ME500-Series
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - SPD Series TO05 analogue - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - FGN-6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - FPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - PBM210 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details