Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors HPSAV3000

Description
Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet
Description
Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - HPSAV3000 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
HPSAV3000
Pressure sensors & Load sensors - Pressure sensors HPSAV3000
Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25 to +85Temperature compensation YesMounting style THTPressure port Axial port, dual portSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number HPSAV3000
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Vacuum; Gauge, Vacuum, Differential, Absolute
Signal Output Unamplified
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AD3 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 low noise sensor with pressure threshold detection - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - AP3 / AG3-X1 / AG3xF:: Replacement for XFPM, XFGM & XFAM series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PEWA700 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Vacuum; Gauge, Vacuum, Absolute, Sealed gauge
Signal Output Analog Voltage; Analogue, Digital
View Details