Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure measuring cells PKD18-511

Description
Measuring range 0to 0.5...600 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Description
Measuring range 0to 0.5...600 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PKD18-511O series consists of piezoresistive ceramic pressure sensors with a flush membrane, designed for gauge, absolute, and sealed gauge pressure measurements from 0.5 to 600 bar. The sensor has an outer diameter of 18 ± 0.1 mm and a thickness between 6.13 and 7.55 mm. It offers an unamplified analog output signal of 2.0 to 6.0 mV/V with a supply voltage up to 30 VDC, a bridge resistance of 11 kΩ ± 30 %, and operates within a temperature range of -40 to 135 °C. The sensing element is made of 96% Al2O3 ceramic with excellent chemical resistance. Mounting is through-hole with solder pads, and the signal pins follow a standard layout. The sensor is vacuum resistant and has a long-term stability of ±0.3 % FS per year. Thermal errors are compensated within a range of 0 to 85 °C.

Datasheet Summary
Powered by GS/AI

The PKD18-511O series consists of piezoresistive ceramic pressure sensors with a flush membrane, designed for gauge, absolute, and sealed gauge pressure measurements from 0.5 to 600 bar. The sensor has an outer diameter of 18 ± 0.1 mm and a thickness between 6.13 and 7.55 mm. It offers an unamplified analog output signal of 2.0 to 6.0 mV/V with a supply voltage up to 30 VDC, a bridge resistance of 11 kΩ ± 30 %, and operates within a temperature range of -40 to 135 °C. The sensing element is made of 96% Al2O3 ceramic with excellent chemical resistance. Mounting is through-hole with solder pads, and the signal pins follow a standard layout. The sensor is vacuum resistant and has a long-term stability of ±0.3 % FS per year. Thermal errors are compensated within a range of 0 to 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure measuring cells - PKD18-511 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure measuring cells
PKD18-511
Pressure sensors & Load sensors - Pressure measuring cells PKD18-511
Measuring range 0to 0.5...600 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Measuring range 0to 0.5...600 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder padPressure port Axial port, unportedSupplier Angst+Pfister Sensors and Power

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number PKD18-511
Product Name Pressure sensors & Load sensors - Pressure measuring cells
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - MIS-2500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - XFHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - AG2 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Pressure sensors & Load sensors - Pressure sensors - AG4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details