Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors AG30F

Description
Measuring range 150 to 1150 mbarPressure type AbsoluteOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura
Request a Quote Datasheet
Description
Measuring range 150 to 1150 mbarPressure type AbsoluteOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - AG30F - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
AG30F
Pressure sensors & Load sensors - Pressure sensors AG30F
Measuring range 150 to 1150 mbarPressure type AbsoluteOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura

Measuring range 150 to 1150 mbarPressure type AbsoluteOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style SMDPressure port UnportedSupplier Fujikura

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number AG30F
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FPM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - SPD Series hybrid digital - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Differential; Gauge; Gauge, Absolute, Differential, Single
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - AL4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD15-516 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Unamplified
View Details