Metallux ME600 monolithic piezoresistive pressure sensors measure gauge pressure using a ceramic Al₂O₃ 96% diaphragm with a screen-printed Wheatstone bridge. They operate from 2 to 30 VDC, consume ≤1.3 mA at 10 V, and respond in ≤1 ms. Nominal pressure ranges from 2 to 600 bar, with overload up to 850 bar and burst pressure up to 12,325 psi. Operating temperature ranges from -40 to +135 °C, storage to +150 °C. Bridge impedance is 11 kΩ ±30%. Accuracy is 0.15% to 1.2% FS depending on range. The sensor mounts via O-ring on a 2.54 mm pitch, with optional temperature sensors (NTC or PT100) on 1.90 mm or 1.27 mm pitch variants. Weight is ≤5 g. Compliant with REACH and RoHS.
Metallux ME600 monolithic piezoresistive pressure sensors for gauge pressure measurement.
High reliability differential mV/V compensated pressure sensors.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | ME600-Series |
| Product Name | Pressure sensors & Load sensors - Pressure measuring cells |
| Device Category | Sensor |
| Measurement Type | Gauge; Gauge |
| Signal Output | Differential mV/V |