Airborne data networks are in growing demand – for applications ranging from monitoring and managing flight data to in-flight passenger communications via internet and e-mail. PIC has developed shielded ethernet cables which retain the precision needed to carry high-speed data up to CAT 6a performance – as well as specially-adapted RJ45 connectors to interface these special cables with RJ45 used on lap-top PC's and common communications card.
PIC provides cables for ARINC 429 (70 ohm), MIL-STD-1553 (77 ohm), and ASCB (125 ohm) data buses. All are 24 AWG shielded, twisted pairs and meet FAR flammability requirements.
PIC also has an aerospace grade USB cable which meets the USB 2.0 Specification Requirements and a low skew digital video cable which replaces an RGB bundled coax composite cable.
PIC Wire & Cable | |
---|---|
Product Category | Network Cables |
Product Number | E6A3824 |
Product Name | PICMates CAT 6a Ethernet Cable (4 Data Pair) |
Product Category | Cable |