PIC Wire & Cable E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) E6A5824

Description
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video applications because of the low skew between each pair. The E6A5824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors are individually shielded. The 100% foil and 90% braided shielding serve to further protect against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet
Description
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video applications because of the low skew between each pair. The E6A5824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors are individually shielded. The 100% foil and 90% braided shielding serve to further protect against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5824 - PIC Wire & Cable
Waukesha, WI, United States
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair)
E6A5824
E6A5824 - CAT 6a Ethernet Cable (4 Data Pair) E6A5824
The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video applications because of the low skew between each pair. The E6A5824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors are individually shielded. The 100% foil and 90% braided shielding serve to further protect against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E6A5824 is a 4-Pair, 10G Base-T Cat 6a ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A5824 cable cannot only be used for Cat 6a, 10 Gbit Ethernet applications, but also can be used for video applications because of the low skew between each pair. The E6A5824’s twisted-pair construction (four separate pairs) of silver-plated copper conductors are individually shielded. The 100% foil and 90% braided shielding serve to further protect against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E6A5824
Product Name E6A5824 - CAT 6a Ethernet Cable (4 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74826 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Specs
Product Category Cable
Rated Voltage 1.5 kilovolts
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
E50824 - CAT 5e Ethernet Cable (4 Data Pair) - E50824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details