The E84824 is a 4-pair, 40G Base-T Cat 8 Ethernet cable with 24 AWG stranded silver-plated copper alloy conductors, FEP dielectric, and dual shielding consisting of an aluminum/polyester composite and silver-plated copper braid. It has an outer diameter of 0.28 inches (7.1 mm), a minimum bend radius of 1.5 inches (38.1 mm), and supports a maximum distance of 90 feet (27 m). The cable operates from -55°C to 200°C, has an impedance of 100 ohms, a velocity of propagation of 75%, and meets RoHS Directive 2002/95/EC, SAE AS4373E, FAR Part 25.869, and DFARS 252.225-7014 Alt 1 requirements.
The E84824 is a 4-Pair, 40G Base-T Cat 8 Ethernet cable designed to meet the demands of today’s high-speed data transmission applications. Our Cat8 cable features four pairs of twisted copper wires that are shielded with improved insulation to minimize crosstalk and interference, resulting in a stable, clear signal that enables lightning-fast data transmission with minimal signal degradation. The cable’s improved shielding and insulation also make it suitable for longer cable runs. The cable is constructed with high-quality materials to ensure durability and reliability, and is built to last even under heavy usage. With its superior speed, bandwidth, signal quality, and reliability, the E84824 Ethernet cable is the perfect solution for all your high-speed networking needs.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E84824 |
| Product Name | E84824 - CAT8 Ethernet Cable |
| Product Category | Cable |