The E74826 is a 4-pair, 10G Base-T Cat 7 Ethernet cable designed for airborne applications such as cabin management and in-flight entertainment systems. It features silver-plated copper alloy conductors, individually shielded with aluminum/polyester foil and a silver-plated copper braid, and an ETFE laser-markable jacket. The cable has an outer diameter of 0.23 inches (5.84 mm), a minimum bend radius of 1.8 inches (45.72 mm), and a weight of 3.3 lbs per 100 ft (4.9 kg per 100 m). It operates from -55°C to +200°C, meets ISO 11801 Class F channel requirements, supports a maximum distance of 230 ft (70 m), and complies with RoHS Directive (2002/95/EC), SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke standards.
The E74826 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a Silver-Plated Copper alloy conductor and is individually shielded. The E74826 cable delivers 10 Gb performance per ISO 11801, Class F Channel requirements. An ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E74826 is suitable for airborne 10G Base-T CAT7 Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E74826 |
| Product Name | E74826 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) |
| Product Category | Cable |