PIC Wire & Cable E20224 - CAT 5e Ethernet Cable (1 Data Pair) E20224

Description
The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 80% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E20224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote Datasheet
Description
The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 80% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E20224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E20224 - CAT 5e Ethernet Cable (1 Data Pair) - E20224 - PIC Wire & Cable
Waukesha, WI, United States
E20224 - CAT 5e Ethernet Cable (1 Data Pair)
E20224
E20224 - CAT 5e Ethernet Cable (1 Data Pair) E20224
The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 80% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E20224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

The E20224 is a 1 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 273 ft. The twisted-pair construction of silver-plated copper alloy conductors assures uniform conductivity with excellent solderability. The 80% braided shielding provide mechanical strength and EMI protection and maintain weight and flexibility. A durable ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E20224 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E20224
Product Name E20224 - CAT 5e Ethernet Cable (1 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E13226 - CAT 5e Ethernet Cable (1 Data Pair) - E13226 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
D10226-0 - Canbus Cable (1 Data Pair) - D10226-0 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 0.9000 kilovolts
View Details
T12243 - Canbus Cable (1 Data Pair) - T12243 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details