The E5E1724 is a CAT5e Power over Ethernet (PoE) cable designed for airborne applications per ARINC Specification 664. It features 24 AWG stranded tin-plated copper data conductors and 22 AWG stranded tin-plated copper power conductors, with FEP insulation, 100% aluminum/polyimide foil and 85% tin-plated copper braid shielding, and an ETFE jacket. The cable has an outer diameter of 0.208 inches (5.28 mm), a minimum bend radius of 1.0 inch (25.4 mm), and operates from -55 to +150°C. It supports a maximum distance of 257 feet (78 meters), with impedance of 100 ohms, velocity of propagation at 80%, and capacitance of 13 pF/ft. It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements.
The E5E1724 is a CAT5e Power over Ethernet (PoE) cable specially designed for airborne applications as defined by ARINC Specification 664. The E5E1724 data pairs are manufactured using a high-temp fluoropolymer and will perform at frequencies from CAT 5e, up to CAT 6a requirements. The E5E1724’s twisted-pair construction (two separate pairs) of tin-plated copper conductors is surrounded by FEP insulation and 100% foil and 85% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E5E1724 |
| Product Name | E5E1724 - Power over Ethernet Cable |
| Product Category | Cable |