PIC Wire & Cable G771553 - Databus Cable (1 Data Pair) G771553

Description
The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version of Military Standard 1553B data bus cable that saves weight and time versus using traditional 1553B cable. Most 1553 data bus applications require identification at regular intervals (e.g. every 2 feet); using traditional 1553B cable and labels requires an investment in label material and installation labor while adding significant weight to the final cable.
Request a Quote
Description
The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version of Military Standard 1553B data bus cable that saves weight and time versus using traditional 1553B cable. Most 1553 data bus applications require identification at regular intervals (e.g. every 2 feet); using traditional 1553B cable and labels requires an investment in label material and installation labor while adding significant weight to the final cable.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The G771553 is a 77 ohm twin-axial data bus cable designed for MIL-STD-1553B applications, featuring silver-plated high-strength copper alloy conductors, PTFE dielectric, and an ETFE laser-markable jacket. It has a 24 AWG stranded conductor, 90% minimum shield coverage, 23.4 pF/ft capacitance, 68% velocity of propagation, and a 28.4 ohms/1000 ft DC resistance. The cable operates from -55°C to +200°C, has a minimum bend radius of 0.65 inches (16.51 mm), an outer diameter of 0.125 inches (3.175 mm), and weighs 1.7 lbs/100 ft (2.5 kg/100 m). It meets SAE AS4373E Skydrol resistance, FAR Part 25.869 flame/smoke requirements, RoHS Directive 2002/95/EC, and DFARS 252.225-7014 Alt 1. Attenuation is 1.4 dB/100 ft at 1 MHz. The pair is color-coded white and blue.

Datasheet Summary
Powered by GS/AI

The G771553 is a 77 ohm twin-axial data bus cable designed for MIL-STD-1553B applications, featuring silver-plated high-strength copper alloy conductors, PTFE dielectric, and an ETFE laser-markable jacket. It has a 24 AWG stranded conductor, 90% minimum shield coverage, 23.4 pF/ft capacitance, 68% velocity of propagation, and a 28.4 ohms/1000 ft DC resistance. The cable operates from -55°C to +200°C, has a minimum bend radius of 0.65 inches (16.51 mm), an outer diameter of 0.125 inches (3.175 mm), and weighs 1.7 lbs/100 ft (2.5 kg/100 m). It meets SAE AS4373E Skydrol resistance, FAR Part 25.869 flame/smoke requirements, RoHS Directive 2002/95/EC, and DFARS 252.225-7014 Alt 1. Attenuation is 1.4 dB/100 ft at 1 MHz. The pair is color-coded white and blue.

Suppliers

Company
Product
Description
Supplier Links
G771553 - Databus Cable (1 Data Pair) - G771553 - PIC Wire & Cable
Waukesha, WI, United States
G771553 - Databus Cable (1 Data Pair)
G771553
G771553 - Databus Cable (1 Data Pair) G771553
The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version of Military Standard 1553B data bus cable that saves weight and time versus using traditional 1553B cable. Most 1553 data bus applications require identification at regular intervals (e.g. every 2 feet); using traditional 1553B cable and labels requires an investment in label material and installation labor while adding significant weight to the final cable.

The G771553 is a 77 ohm twin-axial cable constructed of high quality materials that meet or exceed the requirements for 1553B data bus cable. G771553 is a laser markable version of Military Standard 1553B data bus cable that saves weight and time versus using traditional 1553B cable. Most 1553 data bus applications require identification at regular intervals (e.g. every 2 feet); using traditional 1553B cable and labels requires an investment in label material and installation labor while adding significant weight to the final cable.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number G771553
Product Name G771553 - Databus Cable (1 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data