The D5102QX is a 78 ohm high-temperature quadrax cable designed for EMI-sensitive applications such as radar, featuring silver-plated copper braid shields with 95% minimum coverage and FEP insulation and jackets. It has a 22 AWG stranded silver-plated copper conductor, an outer diameter of 0.23 inches (5.84 mm), and operates from -55°C to +200°C. The cable has a capacitance of 18.6 pF/ft (61 pF/m), a velocity of propagation of 70%, and a dielectric voltage rating of 1.5 kV (rms). It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869(a) flame/smoke requirements. The minimum bend radius is 1.15 inches (29.21 mm), and the weight is 5.8 lbs/100 ft (8.6 kg/100 m).
The D5102QX is a 78 ohm high temperature quadrax cable . It is designed with isolated shields making it ideal for use in radar and other applications where susceptibility to noise is of concern and EMI suppression is required. D5102QX’s conductor insulation and inner/outer jackets are FEP. Filler are provided to aid in controlling uniform impedance while the double shields are silver-plated copper providing 95% minimum coverage.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | D5102QX |
| Product Name | D5102QX - Databus Cable Quadraxial (1 Data Pair) |
| Product Category | Cable |