The E6A6826 is a Cat6a Ethernet cable designed for 10 Gigabit performance up to 214 ft (65 m). It features 26 AWG stranded silver-plated high-strength copper alloy conductors, a PFA dielectric, dual shielding with 100% aluminum/polyimide foil and 80% silver-plated copper braid, and a flexible, laser-markable PTFE jacket. The cable has an outer diameter of 0.22 in (5.59 mm), a minimum bend radius of 0.66 in (16.76 mm), and operates from -55°C to +200°C. It meets impedance of 100 ± 15 Ohms, capacitance of 14.5 pF/ft (47.6 pF/m), and dielectric withstanding voltage of 1.5 kV (rms). The cable complies with RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, and FAR Part 25.869 (a) App. F flame/smoke requirements.
The E6A6826 Cat 6a ethernet cable (exceeding ANSI/TIA-568-C.2 CAT 6a Channel Requirements) incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. E6A6826 delivers 10 Gigabit performance, up to 214 ft. by incorporating differential lay lengths between pairs and utilizing a foil and braided shield. It features a silver-plated high-strength copper conductor and flexible, laser-markable PTFE jacket for technical performance. E6A6826 cables provide the performance necessary for demanding applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E6A6826 |
| Product Name | E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) |
| Product Category | Cable |