The E74824 is a 4-pair, 10G Base-T Cat 7 Ethernet cable designed for airborne LAN applications including cabin management and in-flight entertainment systems. It features silver-plated copper alloy conductors, individually shielded with aluminum/polyester foil and a silver-plated copper braid totaling 90% coverage, and an ETFE laser-markable jacket. The cable has a 24 AWG stranded conductor, 100 ohms impedance, 78% velocity of propagation, and supports a maximum distance of 90 meters. It operates from -55°C to +200°C, resists Skydrol per SAE AS4373E, complies with FAR Part 25.869 for flame and smoke, and meets RoHS Directive 2002/95/EC. The outer diameter is 7.11 mm and the minimum bend radius is 55.88 mm.
The E74824 is a 4 pair, 10G Base-T Cat 7 cable that incorporates an innovative design that provides maximum electrical performance in a small, lightweight, flexible package. Each pair uses a silver-plated copper alloy conductor and is individually shielded. The E74824 cable delivers 10 Gb performance per ISO 11801, Class F Channel requirements. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E74824 is suitable for airborne 10G Base-T CAT7 Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E74824 |
| Product Name | E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) |
| Product Category | Cable |