PIC Wire & Cable E51424 - CAT 5e Ethernet Cable (Quadraxial) E51426

Description
The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426’s construction of high-strength copper alloy conductors is surrounded by fluoropolymer insulation assuring uniform conductivity with excellent solderability. E51426 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Tensolite cable part number NF26Q100. The 90% inner braid and 85% outer braided shielding provide double shielding to preserve technical performance. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet
Description
The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426’s construction of high-strength copper alloy conductors is surrounded by fluoropolymer insulation assuring uniform conductivity with excellent solderability. E51426 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Tensolite cable part number NF26Q100. The 90% inner braid and 85% outer braided shielding provide double shielding to preserve technical performance. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E51424 - CAT 5e Ethernet Cable (Quadraxial) - E51426 - PIC Wire & Cable
Waukesha, WI, United States
E51424 - CAT 5e Ethernet Cable (Quadraxial)
E51426
E51424 - CAT 5e Ethernet Cable (Quadraxial) E51426
The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426’s construction of high-strength copper alloy conductors is surrounded by fluoropolymer insulation assuring uniform conductivity with excellent solderability. E51426 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Tensolite cable part number NF26Q100. The 90% inner braid and 85% outer braided shielding provide double shielding to preserve technical performance. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E51426 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51426 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51426’s construction of high-strength copper alloy conductors is surrounded by fluoropolymer insulation assuring uniform conductivity with excellent solderability. E51426 is designed to be terminated with ARINC 600 and D38999 quadrax contacts and is compatible with any contact designed for Tensolite cable part number NF26Q100. The 90% inner braid and 85% outer braided shielding provide double shielding to preserve technical performance. An ETFE laser markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E51426
Product Name E51424 - CAT 5e Ethernet Cable (Quadraxial)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details
E61424 - CAT 5e Ethernet Cable (2 Data Pair) - E61424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details