D620224 is a 70 ohm controlled impedance cable designed for ARINC 429 data bus systems, featuring a 24 AWG tin-plated copper conductor, ETFE dielectric and jacket, and 95% minimum tin-plated copper braid shielding. It has an outer diameter of 0.136 inches (3.45 mm), a minimum bend radius of 0.68 inches (17.27 mm), and operates from -55°C to +150°C. The cable meets SAE AS4373E Skydrol resistance, FAR Part 25.869(a) flame/smoke requirements, RoHS Directive 2002/95/EC, and DFARS 252.225-7014 Alt 1. Capacitance is 30 pF/ft (98.4 pF/m), DC resistance is 26.2 ohms/1000 ft (86 ohms/100 m), dielectric voltage rating is 1.5 kV (rms), velocity of propagation is 70%, and weight is 1.7 lbs/100 ft (2.5 kg/100 m).
D620224 is a 70 Ohm controlled impedance cable specially designed for ARINC 429 data bus systems. Honeywell has approved D620224 for handling high-speed digital information, including: • UDI port inputs/outputs between DATA NAV processors, Lightning Sensor System processors and PRIMUS weather radar indicators. • Picture bus signals between PRIMUS weather radar receiver/transmitter
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | D620224 |
| Product Name | D620224 - Databus Cable (1 Data Pair) |
| Product Category | Cable |