PIC Wire & Cable E51428 - CAT 5e Ethernet Cable (Quadraxial) E51428

Description
The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428’s construction of silver-plated high-strength copper alloy conductors is surrounded by a solid PFA insulation assuring uniform conductivity with excellent solderability. The 80% braided shielding provides shielding to preserve technical performance. A PTFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote
Description
The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428’s construction of silver-plated high-strength copper alloy conductors is surrounded by a solid PFA insulation assuring uniform conductivity with excellent solderability. The 80% braided shielding provides shielding to preserve technical performance. A PTFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E51428 is a Category 5e quadraxial Ethernet cable for airborne applications per ARINC Specification 664, featuring 28 AWG silver-plated high-strength copper alloy conductors, solid PFA dielectric, and a PTFE laser-markable jacket. It has an outer diameter of 0.115 inches (2.92 mm), a minimum bend radius of 0.6 inches (15.24 mm), and weighs 1.0 lb per 100 ft (1.5 kg per 100 m). It supports 100 ohms impedance, 70% velocity of propagation, and operates from -55 to +200°C with a dielectric voltage rating of 1.5 kV RMS. Shielding is 80% silver-plated copper braid. It meets RoHS Directive 2002/95/EC, FAR Part 25.869 (a) App. F, and SAE AS4373E Skydrol resistance requirements, and complies with DFARS 252.225-7014, Alt 1. Maximum transmission distance is 170 ft (52 m).

Datasheet Summary
Powered by GS/AI

The E51428 is a Category 5e quadraxial Ethernet cable for airborne applications per ARINC Specification 664, featuring 28 AWG silver-plated high-strength copper alloy conductors, solid PFA dielectric, and a PTFE laser-markable jacket. It has an outer diameter of 0.115 inches (2.92 mm), a minimum bend radius of 0.6 inches (15.24 mm), and weighs 1.0 lb per 100 ft (1.5 kg per 100 m). It supports 100 ohms impedance, 70% velocity of propagation, and operates from -55 to +200°C with a dielectric voltage rating of 1.5 kV RMS. Shielding is 80% silver-plated copper braid. It meets RoHS Directive 2002/95/EC, FAR Part 25.869 (a) App. F, and SAE AS4373E Skydrol resistance requirements, and complies with DFARS 252.225-7014, Alt 1. Maximum transmission distance is 170 ft (52 m).

Suppliers

Company
Product
Description
Supplier Links
E51428 - CAT 5e Ethernet Cable (Quadraxial) - E51428 - PIC Wire & Cable
Waukesha, WI, United States
E51428 - CAT 5e Ethernet Cable (Quadraxial)
E51428
E51428 - CAT 5e Ethernet Cable (Quadraxial) E51428
The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428’s construction of silver-plated high-strength copper alloy conductors is surrounded by a solid PFA insulation assuring uniform conductivity with excellent solderability. The 80% braided shielding provides shielding to preserve technical performance. A PTFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

The E51428 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51428 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51428’s construction of silver-plated high-strength copper alloy conductors is surrounded by a solid PFA insulation assuring uniform conductivity with excellent solderability. The 80% braided shielding provides shielding to preserve technical performance. A PTFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E51428
Product Name E51428 - CAT 5e Ethernet Cable (Quadraxial)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E74824 - CAT 7 (Class F) Ethernet Cable (4 Data Pair) - E74824 - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications ISO
Rated Voltage 0.9000 kilovolts
View Details
E6A6826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details
T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details