The E51424 is a Category 5e quadraxial Ethernet cable designed for airborne applications per ARINC Specification 664, with 24 AWG silver-plated high-strength copper alloy conductors, dual shielding (90% inner and 85% outer braid), and an ETFE laser-markable jacket. It has a 100 ohm impedance, 80% velocity of propagation, 13 pF/ft capacitance, and operates from -55°C to +150°C. The cable measures 0.161 inches (4.09 mm) in outer diameter and has a minimum bend radius of 0.8 inches (20.32 mm). It meets RoHS Directive 2002/95/EC, SAE AS4373E Skydrol resistance, FAR Part 25.869 flame and smoke requirements, and DFARS 252.225-7014 Alt 1 compliance. Maximum transmission distance is 255 feet (78 meters).
The E51424 is a 100 Base-T Quadrax cable specially designed for airborne applications as defined by ARINC Specification 664. The overall design of E51424 allows a smaller overall diameter and weight while exceeding Category 5e requirements. The E51424’s construction of silver-plated copper conductors is surrounded by fluoropolymer dielectric that assures uniform conductivity with excellent solderability. E51424 is designed to be terminated with ARINC 600 and D38999 quad-type contacts and is compatible with any contact designed for Tensolite cable part number NF24Q100-01. The 90% inner braid and 85% outer braided shielding provides double shielding to preserve technical performance. An ETFE laser-markable jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of termination.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | E51424 |
| Product Name | CAT 5e Ethernet Cable (Quadraxial) |
| Product Category | Cable |