PIC Wire & Cable E13426 - CAT 5e Ethernet Cable (2 Data Pair) E13426

Description
The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by a PFA dielectric that assures uniform conductivity with excellent solderability. The 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E13426 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Description
The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by a PFA dielectric that assures uniform conductivity with excellent solderability. The 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E13426 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E13426) is designed for airborne applications, supporting 10/100 Base-T Ethernet connections. It features a twisted-pair construction with two data pairs made from silver-plated high-strength copper alloy conductors, ensuring reliable conductivity and solderability. The cable is encased in a PFA dielectric and has an 80% braided shielding to protect against electromagnetic interference (EMI).

With a smaller overall diameter of 0.16 inches (3.99 mm) and a weight of 2.0 lbs per 100 ft (2.9 kg per 100 m), the E13426 maintains flexibility for ease of installation. It operates effectively within a temperature range of -55 to +200°C and is rated for a maximum distance of 224 ft (68 m). The cable meets ANSI/TIA-568-C.2 CAT 5e channel requirements and is compliant with RoHS directives. Additionally, it is resistant to Skydrol and meets FAR flammability requirements, making it suitable for use in cabin management systems, in-flight entertainment, and Ethernet backbones.

Datasheet Summary
Powered by GS/AI

The PICMates CAT 5e Ethernet Cable (part number E13426) is designed for airborne applications, supporting 10/100 Base-T Ethernet connections. It features a twisted-pair construction with two data pairs made from silver-plated high-strength copper alloy conductors, ensuring reliable conductivity and solderability. The cable is encased in a PFA dielectric and has an 80% braided shielding to protect against electromagnetic interference (EMI).

With a smaller overall diameter of 0.16 inches (3.99 mm) and a weight of 2.0 lbs per 100 ft (2.9 kg per 100 m), the E13426 maintains flexibility for ease of installation. It operates effectively within a temperature range of -55 to +200°C and is rated for a maximum distance of 224 ft (68 m). The cable meets ANSI/TIA-568-C.2 CAT 5e channel requirements and is compliant with RoHS directives. Additionally, it is resistant to Skydrol and meets FAR flammability requirements, making it suitable for use in cabin management systems, in-flight entertainment, and Ethernet backbones.

Suppliers

Company
Product
Description
Supplier Links
E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Waukesha, WI, United States
E13426 - CAT 5e Ethernet Cable (2 Data Pair)
E13426
E13426 - CAT 5e Ethernet Cable (2 Data Pair) E13426
The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by a PFA dielectric that assures uniform conductivity with excellent solderability. The 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E13426 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

The E13426 is a 2 pair, 10/100 Base-T CAT5e cable (exceeding ANSI/TIA-568-C.2 CAT 5e Channel Requirements) with a smaller overall diameter and weight while retaining performance and required operating parameters up to 224 ft. The E13426’s twisted-pair construction (two separate pairs) of silver-plated copper conductors is surrounded by a PFA dielectric that assures uniform conductivity with excellent solderability. The 80% braided shielding assure uniform conductivity with excellent solderability, further protecting against EMI. A laser-markable PTFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation. E13426 is suitable for airborne 10/100 Base-T CAT5e Local Area Network applications such as cabin management systems (CMS), in-flight entertainment (IFE), and Ethernet backbones.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number E13426
Product Name E13426 - CAT 5e Ethernet Cable (2 Data Pair)
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E61224 - CAT 5e Ethernet Cable (1 Data Pair) - E61224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
DV0824 - CAT 5e Ethernet Cable (4 Data Pair) - DV0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 1.5 kilovolts
View Details
E20424 - CAT 5e Ethernet Cable (2 Data Pair) - E20424 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details