The DV0824 is a shielded 4-pair, 1000 Base-T Ethernet cable designed for high-speed data transmission with minimal signal reflection. It features 24 AWG stranded silver-plated high-strength copper alloy conductors, individually shielded with silver-plated copper round braid and aluminum/polyester/a
The DV0824 is a shielded 4-Pair, 1000 Base-T ethernet cable that incorporates innovative design features to provide maximum electrical performance in a small, lightweight, and flexible package. The DV0824’s twisted-pair construction (four separate pairs) effectively reduces inductive interference while the 100% foil and 90% braided shielding serve to further protect against EMI. The low skew between each pair ensures the signal sent down each pair reaches the other end at approximately the same time. Conductor insulation consists of foamed fluoropolymer, having a higher velocity of propagation. This assures correct impedance matching, thus minimizing reflection — important in high-speed data applications. Each pair is individually shielded and jacketed to provide isolation between pairs. The ETFE jacket protects the cable against abrasion and environmental effects while maintaining flexibility for ease of installation.
| PIC Wire & Cable | |
|---|---|
| Product Category | Network Cables |
| Product Number | DV0824 |
| Product Name | DV0824 - CAT 5e Ethernet Cable (4 Data Pair) |
| Product Category | Cable |