PIC Wire & Cable High Speed HDMI® Cable with Ethernet H1926-HS

Description
The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). With a smaller diameter and reduced weight, it offers easy installation and routing in tight spaces of aircraft and vehicles. Ideal for military surveillance and civil aircraft entertainment systems, it incorporates HDMI® technology for unmatched compatibility and reliability. The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.
Request a Quote
Description
The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). With a smaller diameter and reduced weight, it offers easy installation and routing in tight spaces of aircraft and vehicles. Ideal for military surveillance and civil aircraft entertainment systems, it incorporates HDMI® technology for unmatched compatibility and reliability. The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The H1926-HS is an aerospace-grade HDMI High-Definition Multimedia Interface cable with Ethernet, designed to transmit uncompressed 4K video up to 5 m (16.4 ft). It features a 0.285 in (7.24 mm) outer diameter, a minimum bend radius of 1.3 in (33.02 mm), and a temperature range of -55°C to +200°C. The cable uses silver-plated copper alloy conductors, PTFE dielectric, and dual shielding: 100% aluminum/polyimide foil and 85% silver-plated copper braid. It meets RoHS Directive 2015/863, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements. Impedance is 100 ± 10 ohms, with a velocity of propagation of 70% nominal and a dielectric withstanding voltage of 1.5 kV rms.

Datasheet Summary
Powered by GS/AI

The H1926-HS is an aerospace-grade HDMI High-Definition Multimedia Interface cable with Ethernet, designed to transmit uncompressed 4K video up to 5 m (16.4 ft). It features a 0.285 in (7.24 mm) outer diameter, a minimum bend radius of 1.3 in (33.02 mm), and a temperature range of -55°C to +200°C. The cable uses silver-plated copper alloy conductors, PTFE dielectric, and dual shielding: 100% aluminum/polyimide foil and 85% silver-plated copper braid. It meets RoHS Directive 2015/863, SAE AS4373E Skydrol resistance, and FAR Part 25.869 flame/smoke requirements. Impedance is 100 ± 10 ohms, with a velocity of propagation of 70% nominal and a dielectric withstanding voltage of 1.5 kV rms.

Suppliers

Company
Product
Description
Supplier Links
High Speed HDMI® Cable with Ethernet - H1926-HS - PIC Wire & Cable
Waukesha, WI, United States
High Speed HDMI® Cable with Ethernet
H1926-HS
High Speed HDMI® Cable with Ethernet H1926-HS
The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft). With a smaller diameter and reduced weight, it offers easy installation and routing in tight spaces of aircraft and vehicles. Ideal for military surveillance and civil aircraft entertainment systems, it incorporates HDMI® technology for unmatched compatibility and reliability. The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.

The H1926-HS is the first aerospace-grade cable to achieve HDMI certification, meeting HDMI specifications. Engineered to transmit uncompressed video, it transports 4K resolution up to distances of 5m (16.4 ft).
With a smaller diameter and reduced weight, it offers easy installation and routing in tight spaces of aircraft and vehicles. Ideal for military surveillance and civil aircraft entertainment systems, it incorporates HDMI® technology for unmatched compatibility and reliability.
The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.

Supplier's Site Datasheet

Technical Specifications

  PIC Wire & Cable
Product Category Network Cables
Product Number H1926-HS
Product Name High Speed HDMI® Cable with Ethernet
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A5826 - CAT 6a Ethernet Cable (4 Data Pair) - E6A5826 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6
Rated Voltage 0.9000 kilovolts
View Details
T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Product Type Fieldbus
Rated Voltage 1.5 kilovolts
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Standards / Certifications MIL-SPEC
Rated Voltage 1.5 kilovolts
View Details
E6A0824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A0824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 6; Twisted Pair
Rated Voltage 1.5 kilovolts
View Details