American Portwell Technology Inc. Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB PCOM-B214VG

Description
Intel® 945GSE chipset supporting Intel® Atom™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution technology Intel® ATOM™ N270 + 945GSE + ICH7M platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size
Datasheet
Description
Intel® 945GSE chipset supporting Intel® Atom™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution technology Intel® ATOM™ N270 + 945GSE + ICH7M platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB - PCOM-B214VG - American Portwell Technology Inc.
Fremont, CA, USA
Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB
PCOM-B214VG
Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB PCOM-B214VG
Intel® 945GSE chipset supporting Intel® Atom™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB Features The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution technology Intel® ATOM™ N270 + 945GSE + ICH7M platform brings under 10W TDP solution for easy fan-less design SATA and IDE interface provide best cost effective functions for market Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment Support one SODIMM socket and up to 2GB memory size

Intel® 945GSE chipset supporting Intel® Atom™ N270 processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB

Features

  • The Intel® ATOM™ N270 and 945GSE platform that provides cost effective solution technology
  • Intel® ATOM™ N270 + 945GSE + ICH7M platform brings under 10W TDP solution for easy fan-less design
  • SATA and IDE interface provide best cost effective functions for market
  • Architecture of module and carrier boards speeds up time-to-market of tailor-made equipment
  • Support one SODIMM socket and up to 2GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B214VG
Product Name Intel® ATOM™ based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA and USB
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe; SATA; USB
Certifications and Approvals RoHS; FCC; UL; CE
Features Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

ARM9, Floating Point DSP, and User Programmable FPGA System on Module - MityDSP-L138F - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU TI OMAP-L138 Dual Core Application Processor
Ports / Buses I2C; SATA; SPI; USB
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG2 - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; PCI; PCIe; SATA; SPI; USB
View Details