American Portwell Technology Inc. Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash PCOM-B215VG2

Description
Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system loading, adjusting computing power, advance firmware for PATA/SATA security command, flash region protection. It is suitable for voice communication, stream network and social network security application to monitor and prevent intruders to steal data during system initial and operation stage. Features Intel® ATOM™ N455 / D525 and ICH8M platform provides cost effective solution with low power Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive (optional) Support one DDR3 667/800MHz SDRAM, up to 4GB memory size
Datasheet
Description
Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system loading, adjusting computing power, advance firmware for PATA/SATA security command, flash region protection. It is suitable for voice communication, stream network and social network security application to monitor and prevent intruders to steal data during system initial and operation stage. Features Intel® ATOM™ N455 / D525 and ICH8M platform provides cost effective solution with low power Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive (optional) Support one DDR3 667/800MHz SDRAM, up to 4GB memory size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash - PCOM-B215VG2 - American Portwell Technology Inc.
Fremont, CA, USA
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash
PCOM-B215VG2
Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash PCOM-B215VG2
Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system loading, adjusting computing power, advance firmware for PATA/SATA security command, flash region protection. It is suitable for voice communication, stream network and social network security application to monitor and prevent intruders to steal data during system initial and operation stage. Features Intel® ATOM™ N455 / D525 and ICH8M platform provides cost effective solution with low power Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane On-board ATA 1GB Solid State Drive (optional) Support one DDR3 667/800MHz SDRAM, up to 4GB memory size

Intel® ATOM™ N455/D525 based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash

Portwell PCOM-B215VG series are designed with Intel® N455/D525 + ICH8M low power, cost effective single/dual core solution, features monitor system loading, adjusting computing power, advance firmware for PATA/SATA security command, flash region protection. It is suitable for voice communication, stream network and social network security application to monitor and prevent intruders to steal data during system initial and operation stage.

Features

  • Intel® ATOM™ N455 / D525 and ICH8M platform
  • provides cost effective solution with low power
  • Support five PCI Express lanes, four x1 lanes can be configured to one x4 lane
  • On-board ATA 1GB Solid State Drive (optional)
  • Support one DDR3 667/800MHz SDRAM, up to 4GB memory size
Supplier's Site Datasheet

Technical Specifications

  American Portwell Technology Inc.
Product Category Computer-on-Module (COM)
Product Number PCOM-B215VG2
Product Name Intel® Atom™ based Type II micro-COM Express module with DDR3 SDRAM, VGA, Gigabit Ethernet, SATA, USB and NAND Flash
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses Parallel Interface; PCI; PCIe; SATA; SPI; USB
Certifications and Approvals RoHS; FCC; CE
Features Watchdog Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

System on Module based on Intel Agilex 5E SoC - MitySOM-A5E System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Agilex 5E SoC
Ports / Buses I2C; SPI; USB; MIPI, UART, SPi, RGMII, Ethernet, Display Port, GPIO
View Details
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
Intel® Core™ Duo & Solo processor based Type II COM Express module with DDR2 SDRAM, VGA, Gigabit Ethernet, SATA 300 and USB - PCOM-B211VG - American Portwell Technology Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® Core 2 Duo / Celeron®
Ports / Buses PCI; PCIe; SATA; USB
View Details