Artesyn Embedded Power Freescale QorIQ™ P2020 COM Module COMX-P2020

Description
The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express® specification, the COMX-P2020 exhibits all the best open standard attributes: allowing easy technology upgrades with future devices; competitive pricing with choice of modules; and speedy time to market. The QorIQ P2020 processor is effectively a System-on-Chip device with a range of features including USB, PCI Express, Gigabit Ethernet, memory controller, general purpose I/O and SD/MMC flash controller. In addition, Artesyn has added a graphics controller on the COMX-P2020 module to enable LCD connection through either a local LVDS or a VGA port for those applications that need graphics output. The overall dimensions of the COMX-P2020 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range of enclosures when mounted on a customer carrier. COMX-P2020 is an off-the-shelf processor solution that is backed by one of the world's leading embedded computing companies for peace of mind and fast time to market by isolating you from the complexities of the high speed processor, memory and graphics devices. To ease the development cycle further, Artesyn supplies a development carrier card as well as a carrier designer's guide and other resources. By combining the tried and tested Power Architecture processor core along with a considerable range of on module I/O, the COMX-P2020 is suitable for a range of applications including programmable automation controllers, security gateways, civil aeronautics, renewable energy controllers, test and measurement and other embedded devices. The COMX-P2020 is supported by a range of real time operating systems and development tools.
Datasheet
Description
The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express® specification, the COMX-P2020 exhibits all the best open standard attributes: allowing easy technology upgrades with future devices; competitive pricing with choice of modules; and speedy time to market. The QorIQ P2020 processor is effectively a System-on-Chip device with a range of features including USB, PCI Express, Gigabit Ethernet, memory controller, general purpose I/O and SD/MMC flash controller. In addition, Artesyn has added a graphics controller on the COMX-P2020 module to enable LCD connection through either a local LVDS or a VGA port for those applications that need graphics output. The overall dimensions of the COMX-P2020 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range of enclosures when mounted on a customer carrier. COMX-P2020 is an off-the-shelf processor solution that is backed by one of the world's leading embedded computing companies for peace of mind and fast time to market by isolating you from the complexities of the high speed processor, memory and graphics devices. To ease the development cycle further, Artesyn supplies a development carrier card as well as a carrier designer's guide and other resources. By combining the tried and tested Power Architecture processor core along with a considerable range of on module I/O, the COMX-P2020 is suitable for a range of applications including programmable automation controllers, security gateways, civil aeronautics, renewable energy controllers, test and measurement and other embedded devices. The COMX-P2020 is supported by a range of real time operating systems and development tools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Tempe, AZ, USA
Freescale QorIQ™ P2020 COM Module
COMX-P2020
Freescale QorIQ™ P2020 COM Module COMX-P2020
The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express® specification, the COMX-P2020 exhibits all the best open standard attributes: allowing easy technology upgrades with future devices; competitive pricing with choice of modules; and speedy time to market. The QorIQ P2020 processor is effectively a System-on-Chip device with a range of features including USB, PCI Express, Gigabit Ethernet, memory controller, general purpose I/O and SD/MMC flash controller. In addition, Artesyn has added a graphics controller on the COMX-P2020 module to enable LCD connection through either a local LVDS or a VGA port for those applications that need graphics output. The overall dimensions of the COMX-P2020 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range of enclosures when mounted on a customer carrier. COMX-P2020 is an off-the-shelf processor solution that is backed by one of the world's leading embedded computing companies for peace of mind and fast time to market by isolating you from the complexities of the high speed processor, memory and graphics devices. To ease the development cycle further, Artesyn supplies a development carrier card as well as a carrier designer's guide and other resources. By combining the tried and tested Power Architecture processor core along with a considerable range of on module I/O, the COMX-P2020 is suitable for a range of applications including programmable automation controllers, security gateways, civil aeronautics, renewable energy controllers, test and measurement and other embedded devices. The COMX-P2020 is supported by a range of real time operating systems and development tools.

The COMX-P2020 module from Artesyn Embedded Technologies provides the performance and features of the Freescale QorIQ™ P2020 dual-core processor on a convenient plug-in mezzanine module. By incorporating and leveraging the mechanical features and dimension of the COM Express® specification, the COMX-P2020 exhibits all the best open standard attributes: allowing easy technology upgrades with future devices; competitive pricing with choice of modules; and speedy time to market.

The QorIQ P2020 processor is effectively a System-on-Chip device with a range of features including USB, PCI Express, Gigabit Ethernet, memory controller, general purpose I/O and SD/MMC flash controller. In addition, Artesyn has added a graphics controller on the COMX-P2020 module to enable LCD connection through either a local LVDS or a VGA port for those applications that need graphics output.

The overall dimensions of the COMX-P2020 are 95 mm x 95 mm following the definition of a Compact COM Express module and this enables it to be fitted within a very wide range of enclosures when mounted on a customer carrier. COMX-P2020 is an off-the-shelf processor solution that is backed by one of the world's leading embedded computing companies for peace of mind and fast time to market by isolating you from the complexities of the high speed processor, memory and graphics devices. To ease the development cycle further, Artesyn supplies a development carrier card as well as a carrier designer's guide and other resources.

By combining the tried and tested Power Architecture processor core along with a considerable range of on module I/O, the COMX-P2020 is suitable for a range of applications including programmable automation controllers, security gateways, civil aeronautics, renewable energy controllers, test and measurement and other embedded devices. The COMX-P2020 is supported by a range of real time operating systems and development tools.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Computer-on-Module (COM)
Product Number COMX-P2020
Product Name Freescale QorIQ™ P2020 COM Module
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
Certifications and Approvals RoHS; FCC; UL; EN55022, CSA 60950-1
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
View Details
Dual-Core Cortex A9, up to 480KLE FPGA, DDR4 System on Module for Industrial Embedded Applications - MitySOM-A10S System on Module - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel Arria 10 SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
Ruggedized Freescale QorIQ™ COM Module - COMX-P40x0-ENP2 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P4080, Eight Cores Running at 1.2 GHz; Freescale QorIQ P4040, Four Cores Running at 1.2 GHz
Ports / Buses I2C; PCIe; SPI; USB; IEEE-1588
View Details
Qseven® Rel. 2.1 Computer on Module (CoM) with NXP i.MX 8 Applications Processors - SOM-Q7-MX8M - SECO
Specs
Form Factor Qseven
Processor / CPU NXP i.MX 8 Applications Processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
View Details