Acromag, Inc. Rugged Intel® Core™ i7/i5 CPU XCOM-6400

Description
Type 6 basic format 4th Gen i7/i5 (Haswell) processor Programmable CPU Up to 16GB removable memory Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. Designed for industrial and defense applications, the XCOM-6400 has an extra rigid PCB and extended temperature support. The 4th generation of Intel’s i5 and i7 processors delivers many enhanced capabilities for media, graphics, security, and power management. Huge performance improvements were made for floating-point-inten sive computations which are critical for digital signal and image processing applications such as radar and sonar. Enhanced graphics enable smoother playback of highquality images for digital signage or displays. Better power efficiency reduces heat and allows smaller, lighter designs with more portability. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. This module sets a new standard for shock and vibration by implementing a SODIMM hold down mechanism. Soldering down the memory is no longer necessary. The XCOM-6400 also provides a heat sink capability not available on traditional COM Express designs. Conduction-cooled rails set a new standard for carrier cards. Features Intel 4th Gen (Haswell) multi-core processor: - Core i7 CPU for high performance (47W) or - Core i5 CPU for low power (25W) Programmable CPU power for heat sensitive applications Intel 8-Series QM87 PCH chipset (formerly Lynx Point) Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism (permits user removal or upgrades) Advanced heat management technologies with heat spreader plates, conduction-cooled rails, and optional fan Up to -25 to 85°C extended operating range PEG/ General Purpose PCIe x16 (bifurcation/trifurc ation supported) 7 ports of PCIe x1 (gangable into ports of greater width) SPI bus LPC bus SMBus (system) I2C (user) VGA Interface 3x Digital Display Interface eDP Interface (x2) HDA Audio Interface Gigabit Ethernet Media Dependent Interface (MDI) 4 USB 3.0/2.0 Ports 4 USB 2.0 only Ports 4 SATA III Ports (6 Gb/s) 4 General Purpose Outputs 4 General Purpose Inputs Post code display (Port 80)
Datasheet
Description
Type 6 basic format 4th Gen i7/i5 (Haswell) processor Programmable CPU Up to 16GB removable memory Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. Designed for industrial and defense applications, the XCOM-6400 has an extra rigid PCB and extended temperature support. The 4th generation of Intel’s i5 and i7 processors delivers many enhanced capabilities for media, graphics, security, and power management. Huge performance improvements were made for floating-point-inten sive computations which are critical for digital signal and image processing applications such as radar and sonar. Enhanced graphics enable smoother playback of highquality images for digital signage or displays. Better power efficiency reduces heat and allows smaller, lighter designs with more portability. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. This module sets a new standard for shock and vibration by implementing a SODIMM hold down mechanism. Soldering down the memory is no longer necessary. The XCOM-6400 also provides a heat sink capability not available on traditional COM Express designs. Conduction-cooled rails set a new standard for carrier cards. Features Intel 4th Gen (Haswell) multi-core processor: - Core i7 CPU for high performance (47W) or - Core i5 CPU for low power (25W) Programmable CPU power for heat sensitive applications Intel 8-Series QM87 PCH chipset (formerly Lynx Point) Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism (permits user removal or upgrades) Advanced heat management technologies with heat spreader plates, conduction-cooled rails, and optional fan Up to -25 to 85°C extended operating range PEG/ General Purpose PCIe x16 (bifurcation/trifurc ation supported) 7 ports of PCIe x1 (gangable into ports of greater width) SPI bus LPC bus SMBus (system) I2C (user) VGA Interface 3x Digital Display Interface eDP Interface (x2) HDA Audio Interface Gigabit Ethernet Media Dependent Interface (MDI) 4 USB 3.0/2.0 Ports 4 USB 2.0 only Ports 4 SATA III Ports (6 Gb/s) 4 General Purpose Outputs 4 General Purpose Inputs Post code display (Port 80)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rugged Intel® Core™ i7/i5 CPU - XCOM-6400 - Acromag, Inc.
Wixom, MI, United States
Rugged Intel® Core™ i7/i5 CPU
XCOM-6400
Rugged Intel® Core™ i7/i5 CPU XCOM-6400
Type 6 basic format 4th Gen i7/i5 (Haswell) processor Programmable CPU Up to 16GB removable memory Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. Designed for industrial and defense applications, the XCOM-6400 has an extra rigid PCB and extended temperature support. The 4th generation of Intel’s i5 and i7 processors delivers many enhanced capabilities for media, graphics, security, and power management. Huge performance improvements were made for floating-point-inten sive computations which are critical for digital signal and image processing applications such as radar and sonar. Enhanced graphics enable smoother playback of highquality images for digital signage or displays. Better power efficiency reduces heat and allows smaller, lighter designs with more portability. Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern. This module sets a new standard for shock and vibration by implementing a SODIMM hold down mechanism. Soldering down the memory is no longer necessary. The XCOM-6400 also provides a heat sink capability not available on traditional COM Express designs. Conduction-cooled rails set a new standard for carrier cards. Features Intel 4th Gen (Haswell) multi-core processor: - Core i7 CPU for high performance (47W) or - Core i5 CPU for low power (25W) Programmable CPU power for heat sensitive applications Intel 8-Series QM87 PCH chipset (formerly Lynx Point) Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism (permits user removal or upgrades) Advanced heat management technologies with heat spreader plates, conduction-cooled rails, and optional fan Up to -25 to 85°C extended operating range PEG/ General Purpose PCIe x16 (bifurcation/trifurc ation supported) 7 ports of PCIe x1 (gangable into ports of greater width) SPI bus LPC bus SMBus (system) I2C (user) VGA Interface 3x Digital Display Interface eDP Interface (x2) HDA Audio Interface Gigabit Ethernet Media Dependent Interface (MDI) 4 USB 3.0/2.0 Ports 4 USB 2.0 only Ports 4 SATA III Ports (6 Gb/s) 4 General Purpose Outputs 4 General Purpose Inputs Post code display (Port 80)
  • Type 6 basic format
  • 4th Gen i7/i5 (Haswell) processor
  • Programmable CPU
  • Up to 16GB removable memory

Acromag’s XCOM-6400 is a basic size platform (95 x 125mm) processor module with Type 6 interconnects. Several models are available with the 4th generation (Haswell) Intel Core i7 or i5 CPUs. Designed for industrial and defense applications, the XCOM-6400 has an extra rigid PCB and extended temperature support.

The 4th generation of Intel’s i5 and i7 processors delivers many enhanced capabilities for media, graphics, security, and power management. Huge performance improvements were made for floating-point-intensive computations which are critical for digital signal and image processing applications such as radar and sonar. Enhanced graphics enable smoother playback of highquality images for digital signage or displays. Better power efficiency reduces heat and allows smaller, lighter designs with more portability.

Cutting-edge technology features programmable power limits, allowing the user to “dial-down” the maximum power consumption of the CPU in systems where power is a concern.

This module sets a new standard for shock and vibration by implementing a SODIMM hold down mechanism. Soldering down the memory is no longer necessary.

The XCOM-6400 also provides a heat sink capability not available on traditional COM Express designs. Conduction-cooled rails set a new standard for carrier cards.

Features

  • Intel 4th Gen (Haswell) multi-core processor:
    - Core i7 CPU for high performance (47W) or
    - Core i5 CPU for low power (25W)
  • Programmable CPU power for heat sensitive applications
  • Intel 8-Series QM87 PCH chipset (formerly Lynx Point)
  • Up to 16GB of high-speed DDR3L memory with SODIMM lock-down mechanism
    (permits user removal or upgrades)
  • Advanced heat management technologies with heat spreader plates, conduction-cooled rails, and optional fan
  • Up to -25 to 85°C extended operating range
  • PEG/ General Purpose PCIe x16 (bifurcation/trifurcation supported)
  • 7 ports of PCIe x1 (gangable into ports of greater width)
  • SPI bus
  • LPC bus
  • SMBus (system)
  • I2C (user)
  • VGA Interface
  • 3x Digital Display Interface
  • eDP Interface (x2)
  • HDA Audio Interface
  • Gigabit Ethernet Media Dependent Interface (MDI)
  • 4 USB 3.0/2.0 Ports
  • 4 USB 2.0 only Ports
  • 4 SATA III Ports (6 Gb/s)
  • 4 General Purpose Outputs
  • 4 General Purpose Inputs
  • Post code display (Port 80)
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Computer-on-Module (COM)
Product Number XCOM-6400
Product Name Rugged Intel® Core™ i7/i5 CPU
Form Factor COM Express Basic
Processor / CPU Intel Core™ i7 or i5
Ports / Buses I2C; PCIe; SATA; SPI; USB; LPC, SMBus
Features Watchdog Timer
Memory Type DDR3
Unlock Full Specs
to access all available technical data

Similar Products

COM-HPC Server Size E module - conga-HPC/sILH - congatec
Specs
Form Factor COM-HPC
Processor / CPU Intel Xeon
Ports / Buses SATA; USB; UART, SATA III, GPIOs, SM Bus
View Details
Dual Cortex A9 and User Programmable FPGA System on Module with Dual Side Connectors - MitySOM-5CSx with Dual Side Connectors - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Intel/Altera Cyclone V SX Processor
Ports / Buses I2C; PCIe; SPI; USB
View Details
COM Express® Type 10 Mini Module with Intel® Atom™ E3900 Processor - COMET10-3900 - WINSYSTEMS, INC.
Specs
Form Factor COM Express Compact
Processor / CPU Intel® AtomTM; Intel Core™ Duo
Ports / Buses PCIe; SATA; USB
View Details
COM Express Module, Type 6, 1.8GHz Intel Atom N2800 - TCA/N2800 - Sealevel Systems, Inc.
Specs
Form Factor COM Express Basic
Processor / CPU Intel® AtomTM
Ports / Buses PCIe
View Details