Critical Link, LLC ARM9, Floating Point DSP, and User Programmable FPGA System on Module MityDSP-L138F

Description
The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both an ARM9 applications processor and a C674x Fixed / Floating Point DSP. When combined on the MityDSP with the optional on-board Xilinx Spartan-6 FPGA, system designers have available two 456MHz CPUs along with the capability to add fixed function co-processing or I/O co-processing in the FPGA. The MityDSP-L138F also conveniently offers applications such as industrial embedded instrumentation. Applications Embedded Instrumentation Industrial Automation Industrial Instrumentation Medical Instrumentation Embedded Control Processing Network Enabled Data Acquisition Test and Measurement Software Defined Radio Bar Code Scanners Power Protection Systems Portable Data Terminals
Datasheet
Description
The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both an ARM9 applications processor and a C674x Fixed / Floating Point DSP. When combined on the MityDSP with the optional on-board Xilinx Spartan-6 FPGA, system designers have available two 456MHz CPUs along with the capability to add fixed function co-processing or I/O co-processing in the FPGA. The MityDSP-L138F also conveniently offers applications such as industrial embedded instrumentation. Applications Embedded Instrumentation Industrial Automation Industrial Instrumentation Medical Instrumentation Embedded Control Processing Network Enabled Data Acquisition Test and Measurement Software Defined Radio Bar Code Scanners Power Protection Systems Portable Data Terminals
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM9, Floating Point DSP, and User Programmable FPGA System on Module - MityDSP-L138F - Critical Link, LLC
Syracuse, NY, USA
ARM9, Floating Point DSP, and User Programmable FPGA System on Module
MityDSP-L138F
ARM9, Floating Point DSP, and User Programmable FPGA System on Module MityDSP-L138F
The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both an ARM9 applications processor and a C674x Fixed / Floating Point DSP. When combined on the MityDSP with the optional on-board Xilinx Spartan-6 FPGA, system designers have available two 456MHz CPUs along with the capability to add fixed function co-processing or I/O co-processing in the FPGA. The MityDSP-L138F also conveniently offers applications such as industrial embedded instrumentation. Applications Embedded Instrumentation Industrial Automation Industrial Instrumentation Medical Instrumentation Embedded Control Processing Network Enabled Data Acquisition Test and Measurement Software Defined Radio Bar Code Scanners Power Protection Systems Portable Data Terminals

The MityDSP-L138F System on Module (SOM) is the highest performance module in the OMAP-L138 family of MityDSPs. The MityDSP-L138F ARM9 system supports QNX, embedded Linux, Windows CE 6 and ThreadX operating systems. It features the dual-core OMAP-L138 CPU from Texas Instruments which provides both an ARM9 applications processor and a C674x Fixed / Floating Point DSP.

When combined on the MityDSP with the optional on-board Xilinx Spartan-6 FPGA, system designers have available two 456MHz CPUs along with the capability to add fixed function co-processing or I/O co-processing in the FPGA. The MityDSP-L138F also conveniently offers applications such as industrial embedded instrumentation.

Applications

  • Embedded Instrumentation
  • Industrial Automation
  • Industrial Instrumentation
  • Medical Instrumentation
  • Embedded Control Processing
  • Network Enabled Data Acquisition
  • Test and Measurement
  • Software Defined Radio
  • Bar Code Scanners
  • Power Protection Systems
  • Portable Data Terminals
Supplier's Site Datasheet

Technical Specifications

  Critical Link, LLC
Product Category Computer-on-Module (COM)
Product Number MityDSP-L138F
Product Name ARM9, Floating Point DSP, and User Programmable FPGA System on Module
Form Factor System-On-Module (SOM)
Unlock Full Specs
to access all available technical data

Similar Products

COM-HPC Server Size E module - conga-HPC/sILH - congatec
Specs
Form Factor COM-HPC
Processor / CPU Intel Xeon
Ports / Buses SATA; USB; UART, SATA III, GPIOs, SM Bus
View Details
Freescale QorIQ™ P2020 COM Module - COMX-P2020 - Artesyn Embedded Power
Specs
Form Factor COM Express Basic
Processor / CPU Freescale QorIQ P2020, Two Cores Running at 1.2 GHz
Ports / Buses PCIe; SPI; USB; IEEE-1588, UART, VGA
View Details
ARM Cortex-A8 with NEON SIMD Coprocessor - MitySOM-335x - Critical Link, LLC
Specs
Form Factor System-On-Module (SOM)
Processor / CPU Texas Instruments Sitara AM335x
Ports / Buses I2C; SPI; USB
View Details
SMARC® Rel. 2.1.1 Computer on Module with Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series  Processors for FuSa applications. (HALLEY - C93) - SOM-SMARC-EHL - SECO
Specs
Processor / CPU Intel® AtomTM; Intel® Core 2 Duo / Celeron®; Intel® Atom® x6000E Series and Intel® Pentium® and Celeron® N and J Series processors
Ports / Buses I2C; PCIe; Serial Interface; SPI; USB
Features Speaker Support
View Details