Altech Corp.
Perbunan Sealing O-Rings
8112320
Description
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Request a Quote
Email Supplier
Datasheet
Description
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Perbunan
PG and Metric Threads
Temperature Range -25 to 120°C
Features:
- Perbunan
- PG and Metric Threads
- Temperature Range -25 to 120°C
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
8112320 |
|
Product Name
|
Perbunan Sealing O-Rings |
|
O-ring Size
|
Custom
|
Unlock Full Specs
to access all available technical data
Similar Products
O-ring Size
Custom
Inside Diameter (ID)
0.4449 inch (11.3 mm)
Outside Diameter (OD)
0.6693 inch (17 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.97 inch (50 mm)
Material Trade Name
Perbunan
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.18 inch (30 mm)
Outside Diameter (OD)
1.57 inch (40 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.5472 inch (13.9 mm)
Outside Diameter (OD)
0.7874 inch (20 mm)
View Details