Altech Corp. Perbunan Sealing O-Rings 8112428

Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Description
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

8112428 is a Perbunan sealing O-ring for PG and metric threads, with a temperature range of -25 to 120°C. It has an internal diameter of 50 mm and a thickness of 2 mm. The part is packaged in standard quantities of 1000 units.

Datasheet Summary
Powered by GS/AI

8112428 is a Perbunan sealing O-ring for PG and metric threads, with a temperature range of -25 to 120°C. It has an internal diameter of 50 mm and a thickness of 2 mm. The part is packaged in standard quantities of 1000 units.

Suppliers

Company
Product
Description
Supplier Links
Perbunan Sealing O-Rings - 8112428 - Altech Corp.
Flemington, NJ, USA
Perbunan Sealing O-Rings
8112428
Perbunan Sealing O-Rings 8112428
Features: Perbunan PG and Metric Threads Temperature Range -25 to 120°C

Features:

  • Perbunan
  • PG and Metric Threads
  • Temperature Range -25 to 120°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8112428
Product Name Perbunan Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113307 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.39 inch (35.2 mm)
Outside Diameter (OD) 1.77 inch (45 mm)
View Details
Neoprene Sealing O-Rings - 8113305 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8268 inch (21 mm)
Outside Diameter (OD) 1.06 inch (27 mm)
View Details
Perbunan Sealing O-Rings - 8112363 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.69 inch (43 mm)
Material Trade Name Perbunan
View Details
O-Ring for Corrugated Tubes - 8112811 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.9449 inch (24 mm)
Material Trade Name NBR 70
View Details