Altech Corp. Neoprene Sealing O-Rings 8113302

Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote Datasheet
Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neoprene Sealing O-Rings - 8113302 - Altech Corp.
Flemington, NJ, USA
Neoprene Sealing O-Rings
8113302
Neoprene Sealing O-Rings 8113302
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C

Features:

  • Neoprene
  • PG and Metric Threads
  • Temperature Range -25 to 100°C
Buy Now Datasheet
Neoprene Sealing O-Rings - 8113302 - Altech Corp.
Flemington, NJ, USA
Neoprene Sealing O-Rings
8113302
Neoprene Sealing O-Rings 8113302
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C

Features:

  • Neoprene
  • PG and Metric Threads
  • Temperature Range -25 to 100°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8113302
Product Name Neoprene Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

Neoprene Sealing O-Rings - 8113498 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 2.87 inch (73 mm)
Outside Diameter (OD) 3.54 inch (90 mm)
View Details
Perbunan Sealing O-Rings - 8112320 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.1 inch (28 mm)
Material Trade Name Perbunan
View Details
Perbunan Sealing O-Rings - 8112290 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 1.3 inch (33 mm)
Material Trade Name Perbunan
View Details
O-Ring for Corrugated Tubes - 8112804 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3543 inch (9 mm)
Material Trade Name NBR 70
View Details