Altech Corp.
Neoprene Sealing O-Rings
8113494
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Description
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Request a Quote
Email Supplier
Datasheet
Suppliers
Features:
Neoprene
PG and Metric Threads
Temperature Range -25 to 100°C
Features:
- Neoprene
- PG and Metric Threads
- Temperature Range -25 to 100°C
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
O-rings |
|
Product Number
|
8113494 |
|
Product Name
|
Neoprene Sealing O-Rings |
|
O-ring Size
|
Custom
|
Unlock Full Specs
to access all available technical data
Similar Products
O-ring Size
Custom
Inside Diameter (ID)
1.05 inch (26.6 mm)
Outside Diameter (OD)
1.34 inch (34 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.5472 inch (13.9 mm)
Outside Diameter (OD)
0.7874 inch (20 mm)
View Details
O-ring Size
Custom
Inside Diameter (ID)
0.6299 inch (16 mm)
Material Trade Name
Perbunan
View Details
O-ring Size
Custom
Inside Diameter (ID)
1.1 inch (28 mm)
Material Trade Name
NBR 70
View Details