Altech Corp. Neoprene Sealing O-Rings 8113301

Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote
Description
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Neoprene sealing O-rings for PG and metric threaded conduit glands, with a temperature range of -40 to 100°C (-40 to 212°F). The part 8113301 is a PG7 variant with an external diameter of 17 mm, internal diameter of 11.3 mm, and thickness of 1.2 mm, supplied in packs of 100.

Datasheet Summary
Powered by GS/AI

Neoprene sealing O-rings for PG and metric threaded conduit glands, with a temperature range of -40 to 100°C (-40 to 212°F). The part 8113301 is a PG7 variant with an external diameter of 17 mm, internal diameter of 11.3 mm, and thickness of 1.2 mm, supplied in packs of 100.

Suppliers

Company
Product
Description
Supplier Links
Neoprene Sealing O-Rings - 8113301 - Altech Corp.
Flemington, NJ, USA
Neoprene Sealing O-Rings
8113301
Neoprene Sealing O-Rings 8113301
Features: Neoprene PG and Metric Threads Temperature Range -25 to 100°C

Features:

  • Neoprene
  • PG and Metric Threads
  • Temperature Range -25 to 100°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category O-rings
Product Number 8113301
Product Name Neoprene Sealing O-Rings
O-ring Size Custom
Unlock Full Specs
to access all available technical data

Similar Products

O-Ring for Corrugated Tubes - 8112811 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.9449 inch (24 mm)
Material Trade Name NBR 70
View Details
Perbunan Sealing O-Rings - 8112250 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.8661 inch (22 mm)
Material Trade Name Perbunan
View Details
Perbunan Sealing O-Rings - 8112070 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.3937 inch (10 mm)
Material Trade Name Perbunan
View Details
O-Ring for Corrugated Tubes - 8112808 - Altech Corp.
Specs
O-ring Size Custom
Inside Diameter (ID) 0.5512 inch (14 mm)
Material Trade Name NBR 70
View Details