Airmar Technology Corporation 220WXH WeatherStation® Instrument 220WXH

Description
Heater for Commercial Fishing in Ice-prone Areas The patented 220WXH is Airmar’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature rich in a durable, rugged, small-footprint housing that is IPX6 rated, the 220WXH calculates the theoretical wind speed and direction based upon the apparent wind, speed of the vessel, and vessel heading. The 220WXH has an internal 10 Hz GPS and three-axis electronic compass. These sensors gives heading, position, speed-over-ground, and course-over-ground functionality that is required for theoretical wind-data processing and mobile applications. A 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Thermostatically controlled heater element Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX6 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183 serial protocol over RS-422 standard interface or RS-232 interface The 220WXH cannot be used with an NMEA 2000® CAN bus network.
Datasheet
Description
Heater for Commercial Fishing in Ice-prone Areas The patented 220WXH is Airmar’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature rich in a durable, rugged, small-footprint housing that is IPX6 rated, the 220WXH calculates the theoretical wind speed and direction based upon the apparent wind, speed of the vessel, and vessel heading. The 220WXH has an internal 10 Hz GPS and three-axis electronic compass. These sensors gives heading, position, speed-over-ground, and course-over-ground functionality that is required for theoretical wind-data processing and mobile applications. A 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Thermostatically controlled heater element Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX6 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183 serial protocol over RS-422 standard interface or RS-232 interface The 220WXH cannot be used with an NMEA 2000® CAN bus network.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
220WXH WeatherStation® Instrument - 220WXH - Airmar Technology Corporation
Milford, NH, United States
220WXH WeatherStation® Instrument
220WXH
220WXH WeatherStation® Instrument 220WXH
Heater for Commercial Fishing in Ice-prone Areas The patented 220WXH is Airmar’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature rich in a durable, rugged, small-footprint housing that is IPX6 rated, the 220WXH calculates the theoretical wind speed and direction based upon the apparent wind, speed of the vessel, and vessel heading. The 220WXH has an internal 10 Hz GPS and three-axis electronic compass. These sensors gives heading, position, speed-over-ground, and course-over-ground functionality that is required for theoretical wind-data processing and mobile applications. A 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data. Features Ultrasonic measurement of apparent and theoretical wind speed and direction Thermostatically controlled heater element Barometric pressure Air and wind chill temperature GPS position, speed over ground, course over ground Three-axis, solid-state compass with dynamic stabilization Three-axis rate gyro supplies rate-of–turn data Three-axis accelerometer for best-in-class pitch and roll information Housing rated IPX6 for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183 serial protocol over RS-422 standard interface or RS-232 interface The 220WXH cannot be used with an NMEA 2000® CAN bus network.

Heater for Commercial Fishing in Ice-prone Areas

The patented 220WXH is Airmar’s choice for commercial-fishing, weather-monitoring applications in ice-prone areas. Designed with a highly effective, thermostatically controlled, heating system, it operates effectively in cold climates. Feature rich in a durable, rugged, small-footprint housing that is IPX6 rated, the 220WXH calculates the theoretical wind speed and direction based upon the apparent wind, speed of the vessel, and vessel heading.

The 220WXH has an internal 10 Hz GPS and three-axis electronic compass. These sensors gives heading, position, speed-over-ground, and course-over-ground functionality that is required for theoretical wind-data processing and mobile applications. A 3D compass with dynamic stabilization provided by the three-axis rate gyro enhances the rate-of-turn data.

Features


  • Ultrasonic measurement of apparent and theoretical wind speed and direction
  • Thermostatically controlled heater element
  • Barometric pressure
  • Air and wind chill temperature
  • GPS position, speed over ground, course over ground
  • Three-axis, solid-state compass with dynamic stabilization
  • Three-axis rate gyro supplies rate-of–turn data
  • Three-axis accelerometer for best-in-class pitch and roll information
  • Housing rated IPX6 for water-ingress protection
  • Data output via a single cable (various lengths available)
    • NMEA 0183 serial protocol over RS-422 standard interface or RS-232 interface
    • The 220WXH cannot be used with an NMEA 2000® CAN bus network.
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 220WXH
Product Name 220WXH WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
Interface Options Digital Serial
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

 - 1367874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Features Battery Powered
Velocity Range Measured 125 mile/hr (202 km/hr)
View Details
Multifunction Anemometer - PCE-THA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity
Instrument Display Options Digital Display
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details
150WXRS WeatherStation® Instrument - 150WXRS - Airmar Technology Corporation
Specs
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
View Details