RS Components, Ltd. 1367874

Description
This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs.,Included in the box is a wireless wind vane and separate wireless sensors for rainfall, temperature and humidity. 12-24 hours weather forecast: sunny, partly cloudy, cloudy, rainy, snowy,Indoor and outdoor temperature and humidity in up to 3 locations,Displays wind speed, direction and wind chill (WGR800 wind sensor included),UV reading with bar graph (optional),Barometri c reading with bar graph (THGR800 temperature and humidity sensor included),User selectable altitude and display in mb/hPa or mmhg,Rainfall reading with bar graph (PCR800 rain gauge included),RF transmission in Protocol 3.0,Radio-controlled clock (Atomic clock),Calendar display in your choice of 6 languages: - English, French, Italian, Spanish, German or Russian,Backlight feature for easy viewing,Moon phase,Dimension (console): width 94mm x height 180mm x depth 47mm,Console powered by 3AA battereis (included) Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor, Weather Station, Wind Sensor Maximum Indoor Temperature Measurement = +158 °F, +70 °C Maximum Outdoor Temperature Measurement = +140 °F, +60 °C Maximum Rainfall Rate = 9999mm Maximum Wind Speed = 56m/s Maximum Humidity Measurement = 95 (Outdoor) %RH, 98 (Indoor) %RH Minimum/Maximum Recordings = Yes Wind Direction = Yes Battery Life = 6 h
Request a Quote
Description
This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs.,Included in the box is a wireless wind vane and separate wireless sensors for rainfall, temperature and humidity. 12-24 hours weather forecast: sunny, partly cloudy, cloudy, rainy, snowy,Indoor and outdoor temperature and humidity in up to 3 locations,Displays wind speed, direction and wind chill (WGR800 wind sensor included),UV reading with bar graph (optional),Barometri c reading with bar graph (THGR800 temperature and humidity sensor included),User selectable altitude and display in mb/hPa or mmhg,Rainfall reading with bar graph (PCR800 rain gauge included),RF transmission in Protocol 3.0,Radio-controlled clock (Atomic clock),Calendar display in your choice of 6 languages: - English, French, Italian, Spanish, German or Russian,Backlight feature for easy viewing,Moon phase,Dimension (console): width 94mm x height 180mm x depth 47mm,Console powered by 3AA battereis (included) Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor, Weather Station, Wind Sensor Maximum Indoor Temperature Measurement = +158 °F, +70 °C Maximum Outdoor Temperature Measurement = +140 °F, +60 °C Maximum Rainfall Rate = 9999mm Maximum Wind Speed = 56m/s Maximum Humidity Measurement = 95 (Outdoor) %RH, 98 (Indoor) %RH Minimum/Maximum Recordings = Yes Wind Direction = Yes Battery Life = 6 h
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1367874 - RS Components, Ltd.
Corby, Northants, United Kingdom
This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs.,Included in the box is a wireless wind vane and separate wireless sensors for rainfall, temperature and humidity. 12-24 hours weather forecast: sunny, partly cloudy, cloudy, rainy, snowy,Indoor and outdoor temperature and humidity in up to 3 locations,Displays wind speed, direction and wind chill (WGR800 wind sensor included),UV reading with bar graph (optional),Barometri c reading with bar graph (THGR800 temperature and humidity sensor included),User selectable altitude and display in mb/hPa or mmhg,Rainfall reading with bar graph (PCR800 rain gauge included),RF transmission in Protocol 3.0,Radio-controlled clock (Atomic clock),Calendar display in your choice of 6 languages: - English, French, Italian, Spanish, German or Russian,Backlight feature for easy viewing,Moon phase,Dimension (console): width 94mm x height 180mm x depth 47mm,Console powered by 3AA battereis (included) Remote Sensor = Yes Remote Sensor Type = Humidity Sensor, Temperature Sensor, Weather Station, Wind Sensor Maximum Indoor Temperature Measurement = +158 °F, +70 °C Maximum Outdoor Temperature Measurement = +140 °F, +60 °C Maximum Rainfall Rate = 9999mm Maximum Wind Speed = 56m/s Maximum Humidity Measurement = 95 (Outdoor) %RH, 98 (Indoor) %RH Minimum/Maximum Recordings = Yes Wind Direction = Yes Battery Life = 6 h

This wireless weather station provides all the important weather data you need, displayed on a clear LCD console. ,This weather station is ideal for those who do not want to get into PC connectivity. At a glance you will see the forecast time, wind speed and direction, indoor & outdoor temperature & humidity, barometric pressure and rainfall reading with bar graphs.,Included in the box is a wireless wind vane and separate wireless sensors for rainfall, temperature and humidity.
12-24 hours weather forecast: sunny, partly cloudy, cloudy, rainy, snowy,Indoor and outdoor temperature and humidity in up to 3 locations,Displays wind speed, direction and wind chill (WGR800 wind sensor included),UV reading with bar graph (optional),Barometric reading with bar graph (THGR800 temperature and humidity sensor included),User selectable altitude and display in mb/hPa or mmhg,Rainfall reading with bar graph (PCR800 rain gauge included),RF transmission in Protocol 3.0,Radio-controlled clock (Atomic clock),Calendar display in your choice of 6 languages: - English, French, Italian, Spanish, German or Russian,Backlight feature for easy viewing,Moon phase,Dimension (console): width 94mm x height 180mm x depth 47mm,Console powered by 3AA battereis (included)
Remote Sensor = Yes
Remote Sensor Type = Humidity Sensor, Temperature Sensor, Weather Station, Wind Sensor
Maximum Indoor Temperature Measurement = +158 °F, +70 °C
Maximum Outdoor Temperature Measurement = +140 °F, +60 °C
Maximum Rainfall Rate = 9999mm
Maximum Wind Speed = 56m/s
Maximum Humidity Measurement = 95 (Outdoor) %RH, 98 (Indoor) %RH
Minimum/Maximum Recordings = Yes
Wind Direction = Yes
Battery Life = 6 h

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Weather Instruments
Product Number 1367874
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Unlock Full Specs
to access all available technical data

Similar Products

 - 8610699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Senses Wind Speed; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity
Velocity Range Measured 179 mile/hr (288 km/hr)
Measurement Increment 0.0100 inch (0.2540 mm)
View Details
 - 8765994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Barometric Pressure
Features Battery Powered
View Details
 - 1234321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures Temperature; Measures Barometric Pressure
Features Battery Powered
Temperature Range Measured 122 F (50 C)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details