The 150WXRS WeatherStation® Instrument from Airmar Technology Corporation is a compact and rugged multisensor device designed for accurate weather measurements. It features an acoustic sensor that measures rain intensity, accumulation, and duration without the need for maintenance, as it has no moving parts. The instrument also includes ultrasonic sensors for wind speed and direction, temperature, barometric pressure, and relative humidity, providing a comprehensive suite of meteorological data. The device operates within a wide temperature range of -25°C to 55°C and has a power supply requirement of 9 VDC to 40 VDC, consuming less than 105 mA at 12 VDC. It supports serial communication via RS232 and RS422, utilizing NMEA 0183 protocol for data output. The 150WXRS is designed for durability with a UV-stabilized housing and is certified to various standards, including CE and RoHS. Its low total cost of ownership and minimal maintenance needs make it a practical choice for engineers seeking reliable weather monitoring solutions.
Rain Sensor with Solar-radiation Shield
Airmar’s WeatherStation WXRS provides real-time information on rain intensity, accumulation, and event duration. An acoustic sensor measures the impact energy of individual raindrops on the “umbrella” located on the top of the instrument. This patented rain-detecting sensor is virtually maintenance free. It has no moving parts or components that need to be emptied, cleaned, or will become clogged by debris.
With minimal maintenance, the unique rain sensor plus a full suite of ultrasonic wind, temperature, barometric pressure, and relative humidity sensors, the WeatherStation 150WXRS delivers a significantly lower total cost of ownership than traditional measurement devices.
Features
| Airmar Technology Corporation | |
|---|---|
| Product Category | Weather Instruments |
| Product Number | 150WXRS |
| Product Name | 150WXRS WeatherStation® Instrument |
| Device Classification | Sensor System |
| Weather Component Sensed | Senses Wind Speed; Senses Wind Direction; Measures Rain/Snow Fall; Measures Temperature; Measures Barometric Pressure |
| Output Options | Frequency or Modulated Frequency Output |
| Interface Options | Digital Serial |
| Velocity Range Measured | 0.0 to 89.48 mile/hr (0.0 to 144 km/hr) |