Airmar Technology Corporation 110WX WeatherStation® Instrument 110WX

Description
The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the right component for either marine-based positions or agriculture field locations. Reliability and performance, along with no moving parts, makes the 110WX a trouble-free and affordable choice. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure Air temperature Wind chill Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4
Datasheet
Description
The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the right component for either marine-based positions or agriculture field locations. Reliability and performance, along with no moving parts, makes the 110WX a trouble-free and affordable choice. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure Air temperature Wind chill Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
110WX WeatherStation® Instrument - 110WX - Airmar Technology Corporation
Milford, NH, United States
110WX WeatherStation® Instrument
110WX
110WX WeatherStation® Instrument 110WX
The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the right component for either marine-based positions or agriculture field locations. Reliability and performance, along with no moving parts, makes the 110WX a trouble-free and affordable choice. Features Ultrasonic measurement of apparent wind speed and direction Barometric pressure Air temperature Wind chill Housing IPX6 rated for water-ingress protection Data output via a single cable (various lengths available) NMEA 0183/ASCII serial data protocol over RS-232 interface NMEA 2000 protocol over CAN Options Relative humidity module Enables dew-point and heat-index calculations Field serviceable WeatherStation housing rated IPX4

The model 110WX is Airmar’s solution for marine or land-based, stationary, weather-monitoring applications. The 110WX gives wind speed and direction, air temperature, and barometric pressure readings. Feature rich and encased in a durable, rugged housing that is IPX6 rated, the 110WX is the right component for either marine-based positions or agriculture field locations. Reliability and performance, along with no moving parts, makes the 110WX a trouble-free and affordable choice.

Features


  • Ultrasonic measurement of apparent wind speed and direction
  • Barometric pressure
  • Air temperature
  • Wind chill
  • Housing IPX6 rated for water-ingress protection
  • Data output via a single cable (various lengths available)
    • NMEA 0183/ASCII serial data protocol over RS-232 interface
    • NMEA 2000 protocol over CAN

Options

  • Relative humidity module
    • Enables dew-point and heat-index calculations
    • Field serviceable
    • WeatherStation housing rated IPX4
Supplier's Site Datasheet

Technical Specifications

  Airmar Technology Corporation
Product Category Weather Instruments
Product Number 110WX
Product Name 110WX WeatherStation® Instrument
Device Classification Sensor System
Weather Component Sensed Senses Wind Speed; Senses Wind Direction; Measures Temperature; Measures Barometric Pressure
Output Options Frequency or Modulated Frequency Output
Interface Options Digital Serial
Velocity Range Measured 0.0 to 89.48 mile/hr (0.0 to 144 km/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Wind Measurer - PCE-AM 45 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Weather Component Sensed Senses Wind Speed; Measures Temperature; Measures % Relative Humidity; Measures %Specific/ %Absolute Humidity
Features Battery Powered
Velocity Range Measured 0.6711 to 101 mile/hr (1.08 to 162 km/hr)
View Details
 - 1065313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weather Component Sensed Measures solar Radiation
Features Battery Powered
View Details
AIRHUB Met Data Receiver -  - Yankee Environmental Systems, Inc.
Yankee Environmental Systems, Inc.
View Details
Sartorius Lab Instruments GmbH & Co. KG
Specs
Device Classification Sensor System
Weather Component Sensed Measures Temperature; Measures Barometric Pressure; Measures % Relative Humidity; Measures Dew Point
Interface Options Digital Serial; Digital signal interface other than parallel or serial (i.e., discrete signals, special TTL)
View Details