Aaeon Systems Inc. XTX Carrier Board ECB-910M

Description
The ECB-910M adopts the ITE IT8712KX as its I/O chipset and features four serial ports, one parallel port, three USB ports, PS/2 keyboard and mouse, IrDA and 8-bit programmable digital I/O. The ECB-910M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA, Floppy Disk Drive and two SATA ports. Another key feature of the ECB-910M is the robust expansion capabilities such as two PCI-Express©zx1©{ slots, ExpressCard, Mini Card, PCI, and mini-PCI. Applications Features Supports XTX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB Port x 3, COM Port x 4 PCI Express [x1] Slot x 2, PCI Slot x 1 ExpressCard Slot x 1, Mini-PCI Slot x 1, Mini Card Slot x 1,LPC Connector x 1 AT/ ATX Power Input MicroATX Form Factor
Description
The ECB-910M adopts the ITE IT8712KX as its I/O chipset and features four serial ports, one parallel port, three USB ports, PS/2 keyboard and mouse, IrDA and 8-bit programmable digital I/O. The ECB-910M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA, Floppy Disk Drive and two SATA ports. Another key feature of the ECB-910M is the robust expansion capabilities such as two PCI-Express©zx1©{ slots, ExpressCard, Mini Card, PCI, and mini-PCI. Applications Features Supports XTX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB Port x 3, COM Port x 4 PCI Express [x1] Slot x 2, PCI Slot x 1 ExpressCard Slot x 1, Mini-PCI Slot x 1, Mini Card Slot x 1,LPC Connector x 1 AT/ ATX Power Input MicroATX Form Factor

Suppliers

Company
Product
Description
Supplier Links
XTX Carrier Board - ECB-910M - Aaeon Systems Inc.
Brea, CA, USA
XTX Carrier Board
ECB-910M
XTX Carrier Board ECB-910M
The ECB-910M adopts the ITE IT8712KX as its I/O chipset and features four serial ports, one parallel port, three USB ports, PS/2 keyboard and mouse, IrDA and 8-bit programmable digital I/O. The ECB-910M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA, Floppy Disk Drive and two SATA ports. Another key feature of the ECB-910M is the robust expansion capabilities such as two PCI-Express©zx1©{ slots, ExpressCard, Mini Card, PCI, and mini-PCI. Applications Features Supports XTX Module RJ-45 x 1, Support 10/100Base-TX Ethernet VGA, LVDS Connector 5.1 Channel Audio (Optional) PATA Connector x 1, SATA Port x 2 USB Port x 3, COM Port x 4 PCI Express [x1] Slot x 2, PCI Slot x 1 ExpressCard Slot x 1, Mini-PCI Slot x 1, Mini Card Slot x 1,LPC Connector x 1 AT/ ATX Power Input MicroATX Form Factor

The ECB-910M adopts the ITE IT8712KX as its I/O chipset and features four serial ports, one parallel port, three USB ports, PS/2 keyboard and mouse, IrDA and 8-bit programmable digital I/O. The ECB-910M is offered in various configurations supporting different combinations of features and storage. Common storage features include PATA, Floppy Disk Drive and two SATA ports. Another key feature of the ECB-910M is the robust expansion capabilities such as two PCI-Express©zx1©{ slots, ExpressCard, Mini Card, PCI, and mini-PCI.

Applications

Features

  • Supports XTX Module
  • RJ-45 x 1, Support 10/100Base-TX Ethernet
  • VGA, LVDS Connector
  • 5.1 Channel Audio (Optional)
  • PATA Connector x 1, SATA Port x 2
  • USB Port x 3, COM Port x 4
  • PCI Express [x1] Slot x 2, PCI Slot x 1
  • ExpressCard Slot x 1, Mini-PCI Slot x 1, Mini Card Slot x 1,LPC Connector x 1
  • AT/ ATX Power Input
  • MicroATX Form Factor
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ECB-910M
Product Name XTX Carrier Board
Bus / Form Factor MicroATX
Unlock Full Specs
to access all available technical data

Similar Products

Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Specs
Carrier Type ETX
Bus / Form Factor MicroATX
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details