AAEON Electronics, Inc. ECB-951D

Description
COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0 RJ-45 x 1, Supports Gigabit Ethernet LVDS, SDVO, Touch Screen, LCD Backlight Connector Audio Jack x 2, Speaker Connector x 2 PATA Connector x 1, SATA Port x 1, CompactFlash™ Type 1 Slot x 1, SDIO Slot x 1 USB Port x 6, COM Port x 2 PCI Express [x1] Slot or Mini Card Slot x 1 +19VDC Input, Battery Connector x 1 SATA Power Connector x 1, 203mm x 119mm
Description
COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0 RJ-45 x 1, Supports Gigabit Ethernet LVDS, SDVO, Touch Screen, LCD Backlight Connector Audio Jack x 2, Speaker Connector x 2 PATA Connector x 1, SATA Port x 1, CompactFlash™ Type 1 Slot x 1, SDIO Slot x 1 USB Port x 6, COM Port x 2 PCI Express [x1] Slot or Mini Card Slot x 1 +19VDC Input, Battery Connector x 1 SATA Power Connector x 1, 203mm x 119mm

Suppliers

Company
Product
Description
Supplier Links
 - ECB-951D - AAEON Electronics, Inc.
Orange, CA, United States
COM Express Carrier Board Main Feature Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0 RJ-45 x 1, Supports Gigabit Ethernet LVDS, SDVO, Touch Screen, LCD Backlight Connector Audio Jack x 2, Speaker Connector x 2 PATA Connector x 1, SATA Port x 1, CompactFlash™ Type 1 Slot x 1, SDIO Slot x 1 USB Port x 6, COM Port x 2 PCI Express [x1] Slot or Mini Card Slot x 1 +19VDC Input, Battery Connector x 1 SATA Power Connector x 1, 203mm x 119mm

COM Express Carrier Board
Main Feature

  • Supports COM Express Module Pin-out Type 1/ 2, COM.0 Rev. 1.0
  • RJ-45 x 1, Supports Gigabit Ethernet
  • LVDS, SDVO, Touch Screen, LCD Backlight Connector
  • Audio Jack x 2, Speaker Connector x 2
  • PATA Connector x 1, SATA Port x 1, CompactFlash™ Type 1 Slot x 1, SDIO Slot x 1
  • USB Port x 6, COM Port x 2
  • PCI Express [x1] Slot or Mini Card Slot x 1
  • +19VDC Input, Battery Connector x 1
  • SATA Power Connector x 1, 203mm x 119mm
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ECB-951D
Carrier Type COM Express Carrier Board
Unlock Full Specs
to access all available technical data

Similar Products

ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Specs
Carrier Type ETX
Bus / Form Factor MicroATX
View Details
 - ECB-902M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type ETX
Bus / Form Factor PCI, ISA
View Details
Carrier Board for x86 SMARC 2.0 modules - conga-SMC1/SMARC-x86 - congatec
Specs
Bus / Form Factor 3.5" Carrier Board
Host Voltage 12-24 V
View Details
VMEbus 6U Carrier, AVME Series - AVME9668 - Acromag, Inc.
Specs
Carrier Type IndustryPack®
Carrier Class Non-intelligent Carrier
Bus / Form Factor VME Size-C (6U x 340 mm)
View Details