Aaeon Systems Inc. COM Express Carrier Board ECB-916M Rev. B

Description
The ECB-916M is a microATX form factor board supporting Type 1 and Type 2 COM Express Modules. AAEON's standard carrier boards can be used in their default configuration or as a starting point for a custom carrier design reducing the cost and time of development. Common uses of a standard carrier are proof-of-concept and software validation which gives any project a jump start to improve time to market. The ECB-916M offers four serial ports, one parallel port, four USB ports, PS2 keyboard/mouse, an IrDA port, and 8-bit programmable digital I/O. To take full advantage of today's high speed interfaces, the ECB-916M includes PCI-Expressï¹x16﹞, PCI-Expressï¹x1﹞, ExpressCard, Mini Card, standard PCI, as well as a Mini PCI. Storage needs are met with one PATA channel, four SATA connectors, one Floppy Disk Drive connector, and a CompactFlash Type II slot. A truly full featured and versatile validation platform, the ECB-916M supports both AT and ATX power input. With 7.1 channel audio and VGA/ LVDS/ TV-out display interfaces the ECB-916M delivers a rich multimedia experience, making it the perfect platform for any market. Applications Features Supports COM Express Module Rev. 2.0 Pin-out Type 1/2 RJ-45 x 2, Supports Gigabit Ethernet VGA/ DVI-D Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢ã¢ Type 2 Slot x 1 USB Port x 5, COM Port x 2 PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1 ExpressCard Slot x 1, Mini PCI Slot x 1, Mini Card Slot x 1 AT/ ATX Power Input LPC Connector x 1, microATX Form Factor
Description
The ECB-916M is a microATX form factor board supporting Type 1 and Type 2 COM Express Modules. AAEON's standard carrier boards can be used in their default configuration or as a starting point for a custom carrier design reducing the cost and time of development. Common uses of a standard carrier are proof-of-concept and software validation which gives any project a jump start to improve time to market. The ECB-916M offers four serial ports, one parallel port, four USB ports, PS2 keyboard/mouse, an IrDA port, and 8-bit programmable digital I/O. To take full advantage of today's high speed interfaces, the ECB-916M includes PCI-Expressï¹x16﹞, PCI-Expressï¹x1﹞, ExpressCard, Mini Card, standard PCI, as well as a Mini PCI. Storage needs are met with one PATA channel, four SATA connectors, one Floppy Disk Drive connector, and a CompactFlash Type II slot. A truly full featured and versatile validation platform, the ECB-916M supports both AT and ATX power input. With 7.1 channel audio and VGA/ LVDS/ TV-out display interfaces the ECB-916M delivers a rich multimedia experience, making it the perfect platform for any market. Applications Features Supports COM Express Module Rev. 2.0 Pin-out Type 1/2 RJ-45 x 2, Supports Gigabit Ethernet VGA/ DVI-D Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢ã¢ Type 2 Slot x 1 USB Port x 5, COM Port x 2 PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1 ExpressCard Slot x 1, Mini PCI Slot x 1, Mini Card Slot x 1 AT/ ATX Power Input LPC Connector x 1, microATX Form Factor

Suppliers

Company
Product
Description
Supplier Links
COM Express Carrier Board - ECB-916M Rev. B - Aaeon Systems Inc.
Brea, CA, USA
COM Express Carrier Board
ECB-916M Rev. B
COM Express Carrier Board ECB-916M Rev. B
The ECB-916M is a microATX form factor board supporting Type 1 and Type 2 COM Express Modules. AAEON's standard carrier boards can be used in their default configuration or as a starting point for a custom carrier design reducing the cost and time of development. Common uses of a standard carrier are proof-of-concept and software validation which gives any project a jump start to improve time to market. The ECB-916M offers four serial ports, one parallel port, four USB ports, PS2 keyboard/mouse, an IrDA port, and 8-bit programmable digital I/O. To take full advantage of today's high speed interfaces, the ECB-916M includes PCI-Expressï¹x16﹞, PCI-Expressï¹x1﹞, ExpressCard, Mini Card, standard PCI, as well as a Mini PCI. Storage needs are met with one PATA channel, four SATA connectors, one Floppy Disk Drive connector, and a CompactFlash Type II slot. A truly full featured and versatile validation platform, the ECB-916M supports both AT and ATX power input. With 7.1 channel audio and VGA/ LVDS/ TV-out display interfaces the ECB-916M delivers a rich multimedia experience, making it the perfect platform for any market. Applications Features Supports COM Express Module Rev. 2.0 Pin-out Type 1/2 RJ-45 x 2, Supports Gigabit Ethernet VGA/ DVI-D Connector 7.1 Channel Audio PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢ã¢ Type 2 Slot x 1 USB Port x 5, COM Port x 2 PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1 ExpressCard Slot x 1, Mini PCI Slot x 1, Mini Card Slot x 1 AT/ ATX Power Input LPC Connector x 1, microATX Form Factor

The ECB-916M is a microATX form factor board supporting Type 1 and Type 2 COM Express Modules. AAEON's standard carrier boards can be used in their default configuration or as a starting point for a custom carrier design reducing the cost and time of development. Common uses of a standard carrier are proof-of-concept and software validation which gives any project a jump start to improve time to market.

The ECB-916M offers four serial ports, one parallel port, four USB ports, PS2 keyboard/mouse, an IrDA port, and 8-bit programmable digital I/O. To take full advantage of today's high speed interfaces, the ECB-916M includes PCI-Expressï¹x16﹞, PCI-Expressï¹x1﹞, ExpressCard, Mini Card, standard PCI, as well as a Mini PCI. Storage needs are met with one PATA channel, four SATA connectors, one Floppy Disk Drive connector, and a CompactFlash Type II slot.

A truly full featured and versatile validation platform, the ECB-916M supports both AT and ATX power input. With 7.1 channel audio and VGA/ LVDS/ TV-out display interfaces the ECB-916M delivers a rich multimedia experience, making it the perfect platform for any market.

Applications

Features

  • Supports COM Express Module Rev. 2.0 Pin-out Type 1/2
  • RJ-45 x 2, Supports Gigabit Ethernet
  • VGA/ DVI-D Connector
  • 7.1 Channel Audio
  • PATA Connector x 1, SATA Port x 3 (4), CompactFlash¢Ã¢ Type 2 Slot x 1
  • USB Port x 5, COM Port x 2
  • PCI-Express [x16] Slot x 1, PCI-Express [x1] Slot x 1, PCI Slot x 1
  • ExpressCard Slot x 1, Mini PCI Slot x 1, Mini Card Slot x 1
  • AT/ ATX Power Input
  • LPC Connector x 1, microATX Form Factor
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Carrier Cards and Carrier Boards
Product Number ECB-916M Rev. B
Product Name COM Express Carrier Board
Bus / Form Factor Micro-ATX
Unlock Full Specs
to access all available technical data

Similar Products

PMC to 6U CompactPCI Carrier -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U CompactPCI
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details
ETX Carrier Board - ECB-902M - Aaeon Systems Inc.
Specs
Carrier Type ETX
Bus / Form Factor MicroATX
View Details
COM Express Type 7 carrier board - conga-STX7/carrier - congatec
Specs
Bus / Form Factor Intel® 5x5, mini-STX form factor
Host Voltage 12V
View Details