ELMA Electronic Inc. 6U VPX PMC/XMC Carrier & Processing Board IC-CMC-VPX6a

Description
The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also provides a PCIe x4 port on the expansion plan (P2A) which can be useful with some OpenVPX backplanes. PCIe switch partioning allows for isolation of data flows and improved performance.
Description
The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also provides a PCIe x4 port on the expansion plan (P2A) which can be useful with some OpenVPX backplanes. PCIe switch partioning allows for isolation of data flows and improved performance.

Suppliers

Company
Product
Description
Supplier Links
6U VPX PMC/XMC Carrier & Processing Board - IC-CMC-VPX6a - ELMA Electronic Inc.
Fremont, CA, USA
6U VPX PMC/XMC Carrier & Processing Board
IC-CMC-VPX6a
6U VPX PMC/XMC Carrier & Processing Board IC-CMC-VPX6a
The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports. P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also provides a PCIe x4 port on the expansion plan (P2A) which can be useful with some OpenVPX backplanes. PCIe switch partioning allows for isolation of data flows and improved performance.

The IC-CMC-VPX6a connects to adjacent boards in a VPX system via a PCIe switch to two or three backplane fabric ports.
P1A and P1B ports can be used as a merged PCIe x8 upstream port or 2 separated PCIe x4 ports. In contrast to the competition, the IC-CMC-VPX6a also provides a PCIe x4 port on the expansion plan (P2A) which can be useful with some OpenVPX backplanes. PCIe switch partioning allows for isolation of data flows and improved performance.

Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Carrier Cards and Carrier Boards
Product Number IC-CMC-VPX6a
Product Name 6U VPX PMC/XMC Carrier & Processing Board
Carrier Type PMC
Unlock Full Specs
to access all available technical data

Similar Products

Conduction-Cooled 3U VPX-REDI XMC Carrier Card - XChange3001 - Extreme Engineering Solutions, Inc. (X-ES)
Extreme Engineering Solutions, Inc. (X-ES)
Specs
Carrier Type 3U VPX
View Details
6U VME Carrier for PMCs and PrPMCs -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U VME
View Details
COM Express Type 7 carrier board - conga-STX7/carrier - congatec
Specs
Bus / Form Factor Intel® 5x5, mini-STX form factor
Host Voltage 12V
View Details
Micro-ATX COM Express® Type 6 Carrier Board - ATX-M-CC462-T6 - WINSYSTEMS, INC.
Specs
Carrier Type COM Express Type 6
Carrier Class Non-intelligent Carrier
Bus / Form Factor MicroATX 9.6 x 9.6 inches (244 x 244mm)
View Details