Acromag, Inc. Nonintelligent PMC or XMC Carrier Card, VPX Series VPX4810

Description
Holds one PMC/XMC module PMC rear I/O PCIe bus 8-lane Gen 1 or 2 interface backplane connection Air-cooled, conduction-cooled, REDI versions These 3U mezzanine carrier cards provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The carrier card routes power and bus signals to a plug-in mezzanine module through the VPX card slot connector. Industrial I/O and configurable FPGA modules from Acromag or other vendors are supported. Compatible VITA 65 module / slot profiles: MOD3-PER-1F-16.3.2-2 / SLT3-PER-1F-14.3.2 MOD3-PAY-1D-16.2.6-1 1 / SLT3-PAY-1D-14.2.6 These carriers are ideal for high-performance industrial, defense, scientific research, and telephony systems requiring high-speed I/O expansion. The VPX4810-LF is available in three versions: air-cooled, conduction-cooled and a Ruggedized Enhanced Design Implementation (REDI VITA 48). Features Half-length PCI card 3U VPX carrier board delivers 25W of power to one PMC/XMC site PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge PCIe bus 8-lane Gen 1 or 2 interface backplane connection Supports standard PMC/XMC modules (IEEE 1386.1) Conforms to VPX VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48 Supports front or rear panel PMC/XMC I/O Supports 64 I/O lines (P14, VITA 46.9) via the P2 VPX connector 3.3V PCI-X signaling PMC site +12V and –12V provided to PMC/XMC site Monitors FRU information and module temperature
Datasheet
Description
Holds one PMC/XMC module PMC rear I/O PCIe bus 8-lane Gen 1 or 2 interface backplane connection Air-cooled, conduction-cooled, REDI versions These 3U mezzanine carrier cards provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The carrier card routes power and bus signals to a plug-in mezzanine module through the VPX card slot connector. Industrial I/O and configurable FPGA modules from Acromag or other vendors are supported. Compatible VITA 65 module / slot profiles: MOD3-PER-1F-16.3.2-2 / SLT3-PER-1F-14.3.2 MOD3-PAY-1D-16.2.6-1 1 / SLT3-PAY-1D-14.2.6 These carriers are ideal for high-performance industrial, defense, scientific research, and telephony systems requiring high-speed I/O expansion. The VPX4810-LF is available in three versions: air-cooled, conduction-cooled and a Ruggedized Enhanced Design Implementation (REDI VITA 48). Features Half-length PCI card 3U VPX carrier board delivers 25W of power to one PMC/XMC site PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge PCIe bus 8-lane Gen 1 or 2 interface backplane connection Supports standard PMC/XMC modules (IEEE 1386.1) Conforms to VPX VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48 Supports front or rear panel PMC/XMC I/O Supports 64 I/O lines (P14, VITA 46.9) via the P2 VPX connector 3.3V PCI-X signaling PMC site +12V and –12V provided to PMC/XMC site Monitors FRU information and module temperature
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nonintelligent PMC or XMC Carrier Card, VPX Series - VPX4810 - Acromag, Inc.
Wixom, MI, United States
Nonintelligent PMC or XMC Carrier Card, VPX Series
VPX4810
Nonintelligent PMC or XMC Carrier Card, VPX Series VPX4810
Holds one PMC/XMC module PMC rear I/O PCIe bus 8-lane Gen 1 or 2 interface backplane connection Air-cooled, conduction-cooled, REDI versions These 3U mezzanine carrier cards provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The carrier card routes power and bus signals to a plug-in mezzanine module through the VPX card slot connector. Industrial I/O and configurable FPGA modules from Acromag or other vendors are supported. Compatible VITA 65 module / slot profiles: MOD3-PER-1F-16.3.2-2 / SLT3-PER-1F-14.3.2 MOD3-PAY-1D-16.2.6-1 1 / SLT3-PAY-1D-14.2.6 These carriers are ideal for high-performance industrial, defense, scientific research, and telephony systems requiring high-speed I/O expansion. The VPX4810-LF is available in three versions: air-cooled, conduction-cooled and a Ruggedized Enhanced Design Implementation (REDI VITA 48). Features Half-length PCI card 3U VPX carrier board delivers 25W of power to one PMC/XMC site PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge PCIe bus 8-lane Gen 1 or 2 interface backplane connection Supports standard PMC/XMC modules (IEEE 1386.1) Conforms to VPX VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48 Supports front or rear panel PMC/XMC I/O Supports 64 I/O lines (P14, VITA 46.9) via the P2 VPX connector 3.3V PCI-X signaling PMC site +12V and –12V provided to PMC/XMC site Monitors FRU information and module temperature
  • Holds one PMC/XMC module
  • PMC rear I/O
  • PCIe bus 8-lane Gen 1 or 2 interface backplane connection
  • Air-cooled, conduction-cooled, REDI versions

These 3U mezzanine carrier cards provide a simple and cost-effective solution for interfacing a PMC or XMC module to a VPX computer system. The carrier card routes power and bus signals to a plug-in mezzanine module through the VPX card slot connector. Industrial I/O and configurable FPGA modules from Acromag or other vendors are supported.

Compatible VITA 65 module / slot profiles:
MOD3-PER-1F-16.3.2-2 / SLT3-PER-1F-14.3.2
MOD3-PAY-1D-16.2.6-11 / SLT3-PAY-1D-14.2.6

These carriers are ideal for high-performance industrial, defense, scientific research, and telephony systems requiring high-speed I/O expansion. The VPX4810-LF is available in three versions: air-cooled, conduction-cooled and a Ruggedized Enhanced Design Implementation (REDI VITA 48).

Features

  • Half-length PCI card
  • 3U VPX carrier board delivers 25W of power to one PMC/XMC site
  • PMC/XMC site uses 64-bit, 66/133MHz PLX technology with a PCIe to PCI-X bridge
  • PCIe bus 8-lane Gen 1 or 2 interface backplane connection
  • Supports standard PMC/XMC modules (IEEE 1386.1)
  • Conforms to VPX VITA 46.0, 46.4 and 46.9 specifications and optionally VITA 48
  • Supports front or rear panel PMC/XMC I/O
  • Supports 64 I/O lines (P14, VITA 46.9) via the P2 VPX connector
  • 3.3V PCI-X signaling PMC site
  • +12V and –12V provided to PMC/XMC site
  • Monitors FRU information and module temperature
Supplier's Site Datasheet

Technical Specifications

  Acromag, Inc.
Product Category Carrier Cards and Carrier Boards
Product Number VPX4810
Product Name Nonintelligent PMC or XMC Carrier Card, VPX Series
Carrier Type PMC; XMC Carrier
Carrier Class Non-intelligent Carrier
Bus / Form Factor 3U CompactPCI
Clock Rate 33/66 MHz
Unlock Full Specs
to access all available technical data

Similar Products

6U VME Carrier for PMCs and PrPMCs -  - ELMA Electronic Inc.
Specs
Carrier Type PMC
Carrier Class Non-intelligent Carrier
Bus / Form Factor 6U VME
View Details
 - ECB-910M - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Carrier Type XTX Carrier Board
Bus / Form Factor PCI-Express, PCI
View Details
COM Express Type 6 Carrier Cards - ACEX-4600 - Acromag, Inc.
Specs
Carrier Type PMC; XMC Carrier
Carrier Class Non-intelligent Carrier
Bus / Form Factor 125mm x 165mm or 200mm x 165mm
View Details
Qseven Carrier Board - ECB-930G - Aaeon Systems Inc.
Specs
Bus / Form Factor 3.5"
View Details