Aaeon Systems Inc. Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments BP-216QH-P4E8

Description
Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)
Description
Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments - BP-216QH-P4E8 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments
BP-216QH-P4E8
Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments BP-216QH-P4E8
Applications Features Master: PICMG 1.3 PICMG 1.3: 4 PCI: 4 PCI-E [x4]: 4 PCI-E [x16]: 4 System: Quad Fan Connector: 3 ATX Control Connector: 4 ATX Power Connector: 2 Dimension: 12.87" x 16.4" (327mm x 417mm)

Applications

Features

  • Master: PICMG 1.3
  • PICMG 1.3: 4
  • PCI: 4
  • PCI-E [x4]: 4
  • PCI-E [x16]: 4
  • System: Quad
  • Fan Connector: 3
  • ATX Control Connector: 4
  • ATX Power Connector: 2
  • Dimension: 12.87" x 16.4" (327mm x 417mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-216QH-P4E8
Product Name Rackmount, PICMG 1.3, 16-Slot Backplane, 4 PCI, 4 PCI-Express [x4], 4 PCI-Express [x16], Quad Segments
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane - PCA-6106P3-0D2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-206SI - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details