Advantech 6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane PCA-6106P3-0D2E

Description
6-slot 2ISA, 2PCI,1PICMG,1PICMG/P CI Backplane Segments: 1 Slots: 2 ISA, 2 PCI, 1 PICMG/PCI, 1 PICMG Size: 142 x 270 mm (5.59" x 10.63") Ordering Information: PCA-6106P3-0D2E Compatible with IPC Chassis: IPC-6806W, IPC-6806, IPC-6606, IPC-6006
Request a Quote Datasheet
Description
6-slot 2ISA, 2PCI,1PICMG,1PICMG/P CI Backplane Segments: 1 Slots: 2 ISA, 2 PCI, 1 PICMG/PCI, 1 PICMG Size: 142 x 270 mm (5.59" x 10.63") Ordering Information: PCA-6106P3-0D2E Compatible with IPC Chassis: IPC-6806W, IPC-6806, IPC-6606, IPC-6006
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane - PCA-6106P3-0D2E - Advantech
Cincinnati, OH, United States
6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane
PCA-6106P3-0D2E
6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane PCA-6106P3-0D2E
6-slot 2ISA, 2PCI,1PICMG,1PICMG/P CI Backplane Segments: 1 Slots: 2 ISA, 2 PCI, 1 PICMG/PCI, 1 PICMG Size: 142 x 270 mm (5.59" x 10.63") Ordering Information: PCA-6106P3-0D2E Compatible with IPC Chassis: IPC-6806W, IPC-6806, IPC-6606, IPC-6006

6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane

  • Segments: 1
  • Slots: 2 ISA, 2 PCI, 1 PICMG/PCI, 1 PICMG
  • Size: 142 x 270 mm (5.59" x 10.63")
  • Ordering Information: PCA-6106P3-0D2E
  • Compatible with IPC Chassis: IPC-6806W, IPC-6806, IPC-6606, IPC-6006
Buy Now Datasheet
Backplanes - PCA-6106P3-0D2E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Channel Connector Spacing

Backplane Channel Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6106P3-0D2E PCA-6106P3-0D2E-ND
Product Name 6-slot 2ISA, 2PCI,1PICMG,1PICMG/PCI Backplane Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

10th Gen Intel® Core™ Processor LGA1200 - AIMB-277G2-00A2E - Advantech
Specs
Processor / CPU Intel Celeron; Intel® 10th generation Core™ I processor/Pentium®/Celeron® (LGA1200)
Chipset INTEL; Intel Q470E
Power Connectors ATX
View Details
AMD Ryzen™ Embedded V1000/R1000/R2000 Processor - AIMB-228RG2-01A2E - Advantech
Specs
Processor / CPU AMD Ryzen™ Embedded R1505G processor
Power Connectors AT; ATX
Processor Speed 3.3 GHz
View Details
LGA1700 12th/13th/14th Generation Intel® Core™ i9/i7/i5/i3 ATX Motherboard with DP/HDMI/VGA, DDR5, USB 3.2, M.2 - AIMB-788E-00A1 - Advantech
Specs
Processor / CPU Intel® Core™ Ultra processors (Series 2)
Chipset INTEL; Intel® Q670E
View Details