BP-214SH-P3E2I6 -- RACKMOUNT, PICMG 1.3, 14-SLOT BACKPLANE, 3 PCI , 2 PCI-E, 6 ISA, SINGLE SEGMENT
Aaeon Systems Inc.
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment
BP-214SH-P3E2I6
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 3
PCI-E [x4]: 1
PCI-E [x16]: 1
ISA: 6
Fan Connector: 2
ATX Power Connector: 1
System: Single
Dimension: 12.4" x 10.3"(315mm x 262mm)
Description
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 3
PCI-E [x4]: 1
PCI-E [x16]: 1
ISA: 6
Fan Connector: 2
ATX Power Connector: 1
System: Single
Dimension: 12.4" x 10.3"(315mm x 262mm)
Suppliers
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment
BP-214SH-P3E2I6
Applications
Features
Master: PICMG 1.3
PICMG 1.3: 1
PCI: 3
PCI-E [x4]: 1
PCI-E [x16]: 1
ISA: 6
Fan Connector: 2
ATX Power Connector: 1
System: Single
Dimension: 12.4" x 10.3"(315mm x 262mm)
Applications
Features
- Master: PICMG 1.3
- PICMG 1.3: 1
- PCI: 3
- PCI-E [x4]: 1
- PCI-E [x16]: 1
- ISA: 6
- Fan Connector: 2
- ATX Power Connector: 1
- System: Single
- Dimension: 12.4" x 10.3"(315mm x 262mm)
Supplier's Site
Technical Specifications
|
Product Category
|
Backplanes |
|
Product Number
|
BP-214SH-P3E2I6 |
|
Product Name
|
Rackmount, PICMG 1.3, 14-Slot Backplane, 3 PCI , 2 PCI-E, 6 ISA, Single Segment |
|
Board Function
|
Active Backplane
|
Unlock Full Specs
to access all available technical data
Similar Products
SIE Computing Solutions, Inc.
Board Function
Active Backplane
Bus / Standard
VME64x
Form Factor
6U x 340 (C-Size)
View Details
Board Function
Active Backplane
Form Factor
ATX
Power Connectors
ATX
View Details
Board Function
Passive Backplane
Certifications and Approvals
RoHS; CE
Bus / Standard
Parallel Bus
View Details