AAEON Electronics, Inc. BP-206SI

Description
Wallmount, ISA, 6-Slot Backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)
Description
Wallmount, ISA, 6-Slot Backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
 - BP-206SI - AAEON Electronics, Inc.
Orange, CA, United States
Wallmount, ISA, 6-Slot Backplane, Single Segment Main Feature Master: ISA ISA: 6 System: Single Fan Connector: 2 AT Power Connector: 1 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 9.2" x 5.3" (234mm x 134mm)

Wallmount, ISA, 6-Slot Backplane, Single Segment
Main Feature

  • Master: ISA
  • ISA: 6
  • System: Single
  • Fan Connector: 2
  • AT Power Connector: 1
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 9.2" x 5.3" (234mm x 134mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SI
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

 - BP-204SS-P1 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PISA
Power Connectors AT
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details