Aaeon Systems Inc. Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment BP-214SI-V61

Description
Applications Features Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)
Description
Applications Features Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)

Suppliers

Company
Product
Description
Supplier Links
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment - BP-214SI-V61 - Aaeon Systems Inc.
Brea, CA, USA
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment
BP-214SI-V61
Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment BP-214SI-V61
Applications Features Master: ISA ISA: 14 System: Single AT Power Connector: 1 Dimension: 12.2" x 6.9" (311mm x 175mm)

Applications

Features

  • Master: ISA
  • ISA: 14
  • System: Single
  • AT Power Connector: 1
  • Dimension: 12.2" x 6.9" (311mm x 175mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-214SI-V61
Product Name Rackmount, ISA, 14-Slot Backplane, 14 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes - PCA-6113P4R-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment - BP-204SI - Aaeon Systems Inc.
Specs
Board Function Active Backplane
View Details
 - BP-206VH-E4 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI Express; PICMG 1.3
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details