Advantech 13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes PCA-6113P4R-0C2E

Description
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes Segments: 1 Slots: 7 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6113P4R-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Request a Quote Datasheet
Description
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes Segments: 1 Slots: 7 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6113P4R-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes - PCA-6113P4R-0C2E - Advantech
Cincinnati, OH, United States
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes
PCA-6113P4R-0C2E
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes PCA-6113P4R-0C2E
13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes Segments: 1 Slots: 7 ISA, 4 PCI, 2 PICMG Size: 315 x 260 mm (12.4" x 10.24") Ordering Information: PCA-6113P4R-0C2E Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611

13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes

  • Segments: 1
  • Slots: 7 ISA, 4 PCI, 2 PICMG
  • Size: 315 x 260 mm (12.4" x 10.24")
  • Ordering Information: PCA-6113P4R-0C2E
  • Compatible with IPC Chassis: ACP-4000, ACP-4010, ACP-4320, ACP-4340, ACP-4360, IPC-510, IPC-610, IPC-611
Buy Now Datasheet
Backplanes - PCA-6113P4R-0C2E-ND - DigiKey
Thief River Falls, MN, United States
Backplane Channel Connector Spacing

Backplane Channel Connector Spacing

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Computer Motherboards Backplanes
Product Number PCA-6113P4R-0C2E PCA-6113P4R-0C2E-ND
Product Name 13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes Backplanes
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

Micro-ATX Motherboard 8th/9th Gen Intel® Core™ Processor LGA1151 - AIMB-506F-00A3E - Advantech
Specs
Processor / CPU Intel Celeron; Intel Core i7/ i5/ i3/ Pentium/ Celeron
Chipset INTEL; Intel H310
Form Factor MicroATX
View Details
Intel® Atom™ E3950/E3940 QC 1.6 GHz UTX Industrial Motherboard with HDMI/eDP (LVDS)/DP++, 4 COMs and 3 LANs - AIMB-U217DZ-FLA1E - Advantech
Specs
Processor / CPU Intel® AtomTM; Atom X7-E3950
Power Connectors AT; ATX
Processor Speed 1.6 GHz
View Details