Aaeon Systems Inc. Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment BP-204SI

Description
Applications Features Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)
Description
Applications Features Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment - BP-204SI - Aaeon Systems Inc.
Brea, CA, USA
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment
BP-204SI
Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment BP-204SI
Applications Features Master: ISA ISA: 4 System: Single AT Power Connector: 1 Dimension: 7.3" x 3.7" (186mm x 95mm)

Applications

Features

  • Master: ISA
  • ISA: 4
  • System: Single
  • AT Power Connector: 1
  • Dimension: 7.3" x 3.7" (186mm x 95mm)
Supplier's Site

Technical Specifications

  Aaeon Systems Inc.
Product Category Backplanes
Product Number BP-204SI
Product Name Wallmount, ISA, 4-Slot Backplane, 4 ISA, Single Segment
Board Function Active Backplane
Unlock Full Specs
to access all available technical data

Similar Products

13-slot 8 ISA, 4 PCI, 2 PICMG Backplanes - PCA-6113P4R-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
 - BP-216QH-P4E8 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard PCI; PCI Express; PICMG 1.3
Form Factor ATX
View Details
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details